Bourns, Inc. SMD 10UH 5.3A 25 MOHM Inductor and Choke SDR1806-100ML

Description
FIXED IND 10UH 5.3A 25 MOHM SMD Product overview: SDR1806-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.3A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.3A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 5.3A 25 MOHM SMD Product overview: SDR1806-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.3A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.3A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 5.3A 25 MOHM Inductor and Choke - 71-SDR1806-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 5.3A 25 MOHM Inductor and Choke
71-SDR1806-100ML
SMD 10UH 5.3A 25 MOHM Inductor and Choke 71-SDR1806-100ML
FIXED IND 10UH 5.3A 25 MOHM SMD Product overview: SDR1806-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.3A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.3A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 5.3A 25 MOHM SMD Product overview: SDR1806-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.3A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.3A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1806-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-100MLTR-ND
Fixed Inductors 118-SDR1806-100MLTR-ND
10µH Unshielded Wirewound Inductor 5.3A 25mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 5.3A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 5.3A 25 MOHM SMD

FIXED IND 10UH 5.3A 25 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-100MLCT-ND
Fixed Inductors 118-SDR1806-100MLCT-ND
10µH Unshielded Wirewound Inductor 5.3A 25mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 5.3A 25mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 10Uh, 10A, Smd; Inductance Bourns - 04P1907 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 10A, Smd; Inductance Bourns
04P1907
Inductor, Un-Shielded, 10Uh, 10A, Smd; Inductance Bourns 04P1907
INDUCTOR, UN-SHIELDED, 10UH, 10A, SMD; Inductance:10µH; RMS Current (Irms):5.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):10A; Product Range:SDR1806 Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 10A, SMD; Inductance:10µH; RMS Current (Irms):5.3A; Inductor Construction:Unshielded; Saturation Current (Isat):10A; Product Range:SDR1806 Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Bourns - 61J8431 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Bourns
61J8431
Inductor, Un-Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Bourns 61J8431
INDUCTOR, UN-SHIELDED, 10UH, 10A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):5.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):10A; Product Range:SDR1806 Series; DC Resistance Max:0.025ohm; Product Width:14mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 10A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):5.3A; Inductor Construction:Unshielded; Saturation Current (Isat):10A; Product Range:SDR1806 Series; DC Resistance Max:0.025ohm; Product Width:14mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1806-100ML 118-SDR1806-100MLTR-ND 04P1907 61J8431
Product Name SMD 10UH 5.3A 25 MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 10Uh, 10A, Smd; Inductance Bourns Inductor, Un-Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data