Bourns, Inc. Fixed Inductors SDR1307A-820K

Description
82µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307A-820KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-820KTR-ND
Fixed Inductors SDR1307A-820KTR-ND
82µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

Buy Now Datasheet
SMD 82UH 2.1A 140 MOHM Inductor and Choke - 71-SDR1307A-820K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 2.1A 140 MOHM Inductor and Choke
71-SDR1307A-820K
SMD 82UH 2.1A 140 MOHM Inductor and Choke 71-SDR1307A-820K
FIXED IND 82UH 2.1A 140 MOHM SMD Product overview: SDR1307A-820K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.1A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.1A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-820K can be used for catalog matching and distributor lookup.

FIXED IND 82UH 2.1A 140 MOHM SMD Product overview: SDR1307A-820K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.1A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.1A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-820K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274560-SDR1307A-820K
Inductors, Coils, Chokes - Fixed Inductors 1274560-SDR1307A-820K
Win Source Part Number: 1274560-SDR1307A-820 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 82 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-820K,SDR130 7A-820KTR,SDR1307A-8 20KCT,SDR1307A-820KD KR Base Product Number: SDR1307A Current - Saturation (Isat): 3.2A

Win Source Part Number: 1274560-SDR1307A-820K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 82 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307A-820K,SDR1307A-820KTR,SDR1307A-820KCT,SDR1307A-820KDKR
Base Product Number: SDR1307A
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 82 H, 10%, Unshielded, 0.14 Ohm, 2.1 A Rohs Compliant Bourns - 87X9330 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 82 H, 10%, Unshielded, 0.14 Ohm, 2.1 A Rohs Compliant Bourns
87X9330
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 82 H, 10%, Unshielded, 0.14 Ohm, 2.1 A Rohs Compliant Bourns 87X9330
Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 82 H, 10%, Unshielded, 0.14 ohm, 2.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 82 H, 10%, Unshielded, 0.14 ohm, 2.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307A-820KTR-ND 71-SDR1307A-820K 1274560-SDR1307A-820K 87X9330
Product Name Fixed Inductors SMD 82UH 2.1A 140 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 82 H, 10%, Unshielded, 0.14 Ohm, 2.1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details