Bourns, Inc. SMD 4.7UH 7A 10 MOHM Inductor and Choke SDR1307A-4R7M

Description
FIXED IND 4.7UH 7A 10 MOHM SMD Product overview: SDR1307A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-4R7M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 4.7UH 7A 10 MOHM SMD Product overview: SDR1307A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-4R7M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor from the AEC-Q200 SDR1307A Series has an inductance value of 4.7 µH with a tolerance of 20%. It features a low DC resistance of 0.01 ohm and can handle a maximum current of 7 A. This inductor is unshielded and is suitable for automotive applications, including driver assistance, information systems, entertainment, and lighting, as well as for use in DC/DC converters and power supplies. The operating temperature range is from -40 °C to +125 °C, and it is RoHS compliant. The product is packaged in reels of 400 pieces, making it convenient for bulk use in various electronic projects.

Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor from the AEC-Q200 SDR1307A Series has an inductance value of 4.7 µH with a tolerance of 20%. It features a low DC resistance of 0.01 ohm and can handle a maximum current of 7 A. This inductor is unshielded and is suitable for automotive applications, including driver assistance, information systems, entertainment, and lighting, as well as for use in DC/DC converters and power supplies. The operating temperature range is from -40 °C to +125 °C, and it is RoHS compliant. The product is packaged in reels of 400 pieces, making it convenient for bulk use in various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 7A 10 MOHM Inductor and Choke - 71-SDR1307A-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 7A 10 MOHM Inductor and Choke
71-SDR1307A-4R7M
SMD 4.7UH 7A 10 MOHM Inductor and Choke 71-SDR1307A-4R7M
FIXED IND 4.7UH 7A 10 MOHM SMD Product overview: SDR1307A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 7A 10 MOHM SMD Product overview: SDR1307A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1307A-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307A-4R7MCT-ND
Fixed Inductors 118-SDR1307A-4R7MCT-ND
4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307A-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307A-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307A-4R7MTR-ND
Fixed Inductors 118-SDR1307A-4R7MTR-ND
4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 4.7 H, 20%, Unshielded, 0.01 Ohm, 7 A Rohs Compliant Bourns - 87X9320 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 4.7 H, 20%, Unshielded, 0.01 Ohm, 7 A Rohs Compliant Bourns
87X9320
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 4.7 H, 20%, Unshielded, 0.01 Ohm, 7 A Rohs Compliant Bourns 87X9320
Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 4.7 H, 20%, Unshielded, 0.01 ohm, 7 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 4.7 H, 20%, Unshielded, 0.01 ohm, 7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307A-4R7M 118-SDR1307A-4R7MCT-ND 87X9320
Product Name SMD 4.7UH 7A 10 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 4.7 H, 20%, Unshielded, 0.01 Ohm, 7 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details