Bourns, Inc. 470UH 900MA 720MOHM Inductor and Choke SDR1307A-471K

Description
FIXED IND 470UH 900MA 720MOHM SM Product overview: SDR1307A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 900MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 900MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 900MA 720MOHM SM Product overview: SDR1307A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 900MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 900MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 900MA 720MOHM Inductor and Choke - 71-SDR1307A-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 900MA 720MOHM Inductor and Choke
71-SDR1307A-471K
470UH 900MA 720MOHM Inductor and Choke 71-SDR1307A-471K
FIXED IND 470UH 900MA 720MOHM SM Product overview: SDR1307A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 900MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 900MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-471K can be used for catalog matching and distributor lookup.

FIXED IND 470UH 900MA 720MOHM SM Product overview: SDR1307A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 900MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 900MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274565-SDR1307A-471K
Inductors, Coils, Chokes - Fixed Inductors 1274565-SDR1307A-471K
Win Source Part Number: 1274565-SDR1307A-471 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 2.2MHz Package / Case: Nonstandard DC Resistance (DCR): 720mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-471KDKR,SDR 1307A-471KTR,SDR1307 A-471KDKR,SDR1307A-4 71K,SDR1307A-471KCT, 118-SDR1307A-471KDKR ,SDR1307A-471KTR,SDR 1307A-471KCT,118-SDR 1307A-471KCT,118-SDR 1307A-471KTR Base Product Number: SDR1307A Current - Saturation (Isat): 1.4A

Win Source Part Number: 1274565-SDR1307A-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 2.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 720mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307A-471KDKR,SDR1307A-471KTR,SDR1307A-471KDKR,SDR1307A-471K,SDR1307A-471KCT,118-SDR1307A-471KDKR,SDR1307A-471KTR,SDR1307A-471KCT,118-SDR1307A-471KCT,118-SDR1307A-471KTR
Base Product Number: SDR1307A
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
Fixed Inductors - 118-SDR1307A-471KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307A-471KCT-ND
Fixed Inductors 118-SDR1307A-471KCT-ND
470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307A-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307A-471KTR-ND
Fixed Inductors 118-SDR1307A-471KTR-ND
470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307A-471KDKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 470 H, 10%, Unshielded, 0.72 Ohm, 900 Ma Bourns - 06X7280 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 470 H, 10%, Unshielded, 0.72 Ohm, 900 Ma Bourns
06X7280
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 470 H, 10%, Unshielded, 0.72 Ohm, 900 Ma Bourns 06X7280
Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 470 H, 10%, Unshielded, 0.72 ohm, 900 mA

Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 470 H, 10%, Unshielded, 0.72 ohm, 900 mA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307A-471K 1274565-SDR1307A-471K 118-SDR1307A-471KCT-ND 06X7280
Product Name 470UH 900MA 720MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 470 H, 10%, Unshielded, 0.72 Ohm, 900 Ma Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125958 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 25
View Details
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details