Bourns, Inc. SMD 47UH 2.7A 82 MOHM Inductor and Choke SDR1307A-470K

Description
FIXED IND 47UH 2.7A 82 MOHM SMD Product overview: SDR1307A-470K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.7A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.7A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-470K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 2.7A 82 MOHM SMD Product overview: SDR1307A-470K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.7A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.7A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-470K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 2.7A 82 MOHM Inductor and Choke - 71-SDR1307A-470K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.7A 82 MOHM Inductor and Choke
71-SDR1307A-470K
SMD 47UH 2.7A 82 MOHM Inductor and Choke 71-SDR1307A-470K
FIXED IND 47UH 2.7A 82 MOHM SMD Product overview: SDR1307A-470K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.7A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.7A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-470K can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.7A 82 MOHM SMD Product overview: SDR1307A-470K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.7A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.7A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-470K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1307A-470KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-470KCT-ND
Fixed Inductors SDR1307A-470KCT-ND
47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307A-470KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-470KDKR-ND
Fixed Inductors SDR1307A-470KDKR-ND
47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307A-470KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-470KTR-ND
Fixed Inductors SDR1307A-470KTR-ND
47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274566-SDR1307A-470K
Inductors, Coils, Chokes - Fixed Inductors 1274566-SDR1307A-470K
Win Source Part Number: 1274566-SDR1307A-470 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 7.5MHz Package / Case: Nonstandard DC Resistance (DCR): 82mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-470K,SDR130 7A-470KCT,SDR1307A-4 70KDKR,SDR1307A-470K TR Base Product Number: SDR1307A Current - Saturation (Isat): 4.2A

Win Source Part Number: 1274566-SDR1307A-470K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 7.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 82mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307A-470K,SDR1307A-470KCT,SDR1307A-470KDKR,SDR1307A-470KTR
Base Product Number: SDR1307A
Current - Saturation (Isat): 4.2A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 47 H, 10%, Unshielded, 0.082 Ohm, 2.7 A Bourns - 06X7278 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 47 H, 10%, Unshielded, 0.082 Ohm, 2.7 A Bourns
06X7278
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 47 H, 10%, Unshielded, 0.082 Ohm, 2.7 A Bourns 06X7278
Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 47 H, 10%, Unshielded, 0.082 ohm, 2.7 A

Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 47 H, 10%, Unshielded, 0.082 ohm, 2.7 A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307A-470K SDR1307A-470KCT-ND 1274566-SDR1307A-470K 06X7278
Product Name SMD 47UH 2.7A 82 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 47 H, 10%, Unshielded, 0.082 Ohm, 2.7 A Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details