Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1307A-3R3M

Description
Win Source Part Number: 1274569-SDR1307A-3R3 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 26 @ 7.96MHz Frequency - Self Resonant: 38MHz Package / Case: Nonstandard DC Resistance (DCR): 8.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR1307A-3R3MCT, SDR1307A-3R3MTR,118- SDR1307A-3R3MTR,SDR1 307A-3R3M,SDR1307A-3 R3MCT,SDR1307A-3R3MC T,SDR1307A-3R3MTR,SD R1307A-3R3MDKR,118-S DR1307A-3R3MDKR,SDR1 307A-3R3MDKR Base Product Number: SDR1307A Current - Saturation (Isat): 15A
Request a Quote Datasheet
Description
Win Source Part Number: 1274569-SDR1307A-3R3 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 26 @ 7.96MHz Frequency - Self Resonant: 38MHz Package / Case: Nonstandard DC Resistance (DCR): 8.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR1307A-3R3MCT, SDR1307A-3R3MTR,118- SDR1307A-3R3MTR,SDR1 307A-3R3M,SDR1307A-3 R3MCT,SDR1307A-3R3MC T,SDR1307A-3R3MTR,SD R1307A-3R3MDKR,118-S DR1307A-3R3MDKR,SDR1 307A-3R3MDKR Base Product Number: SDR1307A Current - Saturation (Isat): 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274569-SDR1307A-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1274569-SDR1307A-3R3M
Win Source Part Number: 1274569-SDR1307A-3R3 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 26 @ 7.96MHz Frequency - Self Resonant: 38MHz Package / Case: Nonstandard DC Resistance (DCR): 8.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR1307A-3R3MCT, SDR1307A-3R3MTR,118- SDR1307A-3R3MTR,SDR1 307A-3R3M,SDR1307A-3 R3MCT,SDR1307A-3R3MC T,SDR1307A-3R3MTR,SD R1307A-3R3MDKR,118-S DR1307A-3R3MDKR,SDR1 307A-3R3MDKR Base Product Number: SDR1307A Current - Saturation (Isat): 15A

Win Source Part Number: 1274569-SDR1307A-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 26 @ 7.96MHz
Frequency - Self Resonant: 38MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8.7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SDR1307A-3R3MCT,SDR1307A-3R3MTR,118-SDR1307A-3R3MTR,SDR1307A-3R3M,SDR1307A-3R3MCT,SDR1307A-3R3MCT,SDR1307A-3R3MTR,SDR1307A-3R3MDKR,118-SDR1307A-3R3MDKR,SDR1307A-3R3MDKR
Base Product Number: SDR1307A
Current - Saturation (Isat): 15A

Buy Now Datasheet
SMD 3.3UH 7.5A 8.7MOHM Inductor and Choke - 71-SDR1307A-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 7.5A 8.7MOHM Inductor and Choke
71-SDR1307A-3R3M
SMD 3.3UH 7.5A 8.7MOHM Inductor and Choke 71-SDR1307A-3R3M
FIXED IND 3.3UH 7.5A 8.7MOHM SMD Product overview: SDR1307A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 7.5A, 8.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 7.5A, 8.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 7.5A 8.7MOHM SMD Product overview: SDR1307A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 7.5A, 8.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 7.5A, 8.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1307A-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307A-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307A-3R3MCT-ND
Fixed Inductors 118-SDR1307A-3R3MCT-ND
3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307A-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307A-3R3MTR-ND
Fixed Inductors 118-SDR1307A-3R3MTR-ND
3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274569-SDR1307A-3R3M 71-SDR1307A-3R3M 118-SDR1307A-3R3MDKR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 7.5A 8.7MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details