Bourns, Inc. Fixed Inductors SDR1307A-391K

Description
390µH Unshielded Wirewound Inductor 1A 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 1A 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307A-391KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-391KTR-ND
Fixed Inductors SDR1307A-391KTR-ND
390µH Unshielded Wirewound Inductor 1A 600mOhm Max Nonstandard

390µH Unshielded Wirewound Inductor 1A 600mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SDR1307A-391KTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details