Bourns, Inc. SMD 330UH 1.1A 520MOHM Inductor and Choke SDR1307A-331K

Description
FIXED IND 330UH 1.1A 520MOHM SMD Product overview: SDR1307A-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 1.1A, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 1.1A, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-331K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 1.1A 520MOHM SMD Product overview: SDR1307A-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 1.1A, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 1.1A, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-331K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330UH 1.1A 520MOHM Inductor and Choke - 71-SDR1307A-331K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 1.1A 520MOHM Inductor and Choke
71-SDR1307A-331K
SMD 330UH 1.1A 520MOHM Inductor and Choke 71-SDR1307A-331K
FIXED IND 330UH 1.1A 520MOHM SMD Product overview: SDR1307A-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 1.1A, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 1.1A, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-331K can be used for catalog matching and distributor lookup.

FIXED IND 330UH 1.1A 520MOHM SMD Product overview: SDR1307A-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 1.1A, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 1.1A, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274567-SDR1307A-331K
Inductors, Coils, Chokes - Fixed Inductors 1274567-SDR1307A-331K
Win Source Part Number: 1274567-SDR1307A-331 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 3.2MHz Package / Case: Nonstandard DC Resistance (DCR): 520mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-331KCT,SDR1 307A-331KDKR,SDR1307 A-331K,SDR1307A-331K TR Base Product Number: SDR1307A Current - Saturation (Isat): 1.6A

Win Source Part Number: 1274567-SDR1307A-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 3.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 520mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307A-331KCT,SDR1307A-331KDKR,SDR1307A-331K,SDR1307A-331KTR
Base Product Number: SDR1307A
Current - Saturation (Isat): 1.6A

Buy Now Datasheet
Fixed Inductors - SDR1307A-331KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-331KTR-ND
Fixed Inductors SDR1307A-331KTR-ND
330µH Unshielded Wirewound Inductor 1.1A 520mOhm Max Nonstandard

330µH Unshielded Wirewound Inductor 1.1A 520mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307A-331KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-331KDKR-ND
Fixed Inductors SDR1307A-331KDKR-ND
330µH Unshielded Wirewound Inductor 1.1A 520mOhm Max Nonstandard

330µH Unshielded Wirewound Inductor 1.1A 520mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307A-331KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-331KCT-ND
Fixed Inductors SDR1307A-331KCT-ND
330µH Unshielded Wirewound Inductor 1.1A 520mOhm Max Nonstandard

330µH Unshielded Wirewound Inductor 1.1A 520mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307A-331K 1274567-SDR1307A-331K SDR1307A-331KTR-ND
Product Name SMD 330UH 1.1A 520MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
Power Inductors - 3-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details