Win Source Part Number: 1274568-SDR1307A-330
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 65mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307A-330KCT,118-
Base Product Number: SDR1307A
Current - Saturation (Isat): 5A
FIXED IND 33UH 3.1A 65 MOHM SMD Product overview: SDR1307A-330K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.1A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.1A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-330K can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 3.1A 65mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 3.1A 65mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 3.1A 65mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 33 H, 10%, Unshielded, 0.065 ohm, 3.1 A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274568-SDR1307A-330K | 71-SDR1307A-330K | 118-SDR1307A-330KDKR-ND | 87X9316 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 33UH 3.1A 65 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 33 H, 10%, Unshielded, 0.065 Ohm, 3.1 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |