Bourns, Inc. SMD 270UH 1.2A 410MOHM Inductor and Choke SDR1307A-271K

Description
FIXED IND 270UH 1.2A 410MOHM SMD Product overview: SDR1307A-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.2A, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.2A, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-271K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270UH 1.2A 410MOHM SMD Product overview: SDR1307A-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.2A, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.2A, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-271K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270UH 1.2A 410MOHM Inductor and Choke - 71-SDR1307A-271K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 1.2A 410MOHM Inductor and Choke
71-SDR1307A-271K
SMD 270UH 1.2A 410MOHM Inductor and Choke 71-SDR1307A-271K
FIXED IND 270UH 1.2A 410MOHM SMD Product overview: SDR1307A-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.2A, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.2A, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-271K can be used for catalog matching and distributor lookup.

FIXED IND 270UH 1.2A 410MOHM SMD Product overview: SDR1307A-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.2A, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.2A, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-271K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274570-SDR1307A-271K
Inductors, Coils, Chokes - Fixed Inductors 1274570-SDR1307A-271K
Win Source Part Number: 1274570-SDR1307A-271 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 270 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 3.5MHz Package / Case: Nonstandard DC Resistance (DCR): 410mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-271KTR,SDR1 307A-271K,SDR1307A-2 71KCT,SDR1307A-271KD KR Base Product Number: SDR1307A Current - Saturation (Isat): 1.8A

Win Source Part Number: 1274570-SDR1307A-271K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 270 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 3.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 410mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307A-271KTR,SDR1307A-271K,SDR1307A-271KCT,SDR1307A-271KDKR
Base Product Number: SDR1307A
Current - Saturation (Isat): 1.8A

Buy Now Datasheet
Fixed Inductors - SDR1307A-271KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-271KTR-ND
Fixed Inductors SDR1307A-271KTR-ND
270µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Nonstandard

270µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307A-271K 1274570-SDR1307A-271K SDR1307A-271KTR-ND
Product Name SMD 270UH 1.2A 410MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 270 microH 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 5-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1800 microH
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers