Bourns, Inc. SMD 220UH 1.3A 360MOHM Inductor and Choke SDR1307A-221K

Description
FIXED IND 220UH 1.3A 360MOHM SMD Product overview: SDR1307A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.3A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.3A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 1.3A 360MOHM SMD Product overview: SDR1307A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.3A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.3A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220UH 1.3A 360MOHM Inductor and Choke - 71-SDR1307A-221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1.3A 360MOHM Inductor and Choke
71-SDR1307A-221K
SMD 220UH 1.3A 360MOHM Inductor and Choke 71-SDR1307A-221K
FIXED IND 220UH 1.3A 360MOHM SMD Product overview: SDR1307A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.3A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.3A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-221K can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1.3A 360MOHM SMD Product overview: SDR1307A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.3A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.3A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1307A-221KDKR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307A-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307A-221KTR-ND
Fixed Inductors 118-SDR1307A-221KTR-ND
220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307A-221KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307A-221KCT-ND
Fixed Inductors 118-SDR1307A-221KCT-ND
220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274571-SDR1307A-221K
Inductors, Coils, Chokes - Fixed Inductors 1274571-SDR1307A-221K
Win Source Part Number: 1274571-SDR1307A-221 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 3.8MHz Package / Case: Nonstandard DC Resistance (DCR): 360mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-221K,SDR130 7A-221KTR,SDR1307A-2 21KTR,SDR1307A-221KC T,SDR1307A-221KDKR,1 18-SDR1307A-221KTR,S DR1307A-221KCT,SDR13 07A-221KDKR,118-SDR1 307A-221KCT,118-SDR1 307A-221KDKR Base Product Number: SDR1307A Current - Saturation (Isat): 2.1A

Win Source Part Number: 1274571-SDR1307A-221K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 3.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 360mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307A-221K,SDR1307A-221KTR,SDR1307A-221KTR,SDR1307A-221KCT,SDR1307A-221KDKR,118-SDR1307A-221KTR,SDR1307A-221KCT,SDR1307A-221KDKR,118-SDR1307A-221KCT,118-SDR1307A-221KDKR
Base Product Number: SDR1307A
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 220 H, 10%, Unshielded, 0.36 Ohm, 1.3 A Bourns - 06X7260 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 220 H, 10%, Unshielded, 0.36 Ohm, 1.3 A Bourns
06X7260
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 220 H, 10%, Unshielded, 0.36 Ohm, 1.3 A Bourns 06X7260
Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 220 H, 10%, Unshielded, 0.36 ohm, 1.3 A

Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 220 H, 10%, Unshielded, 0.36 ohm, 1.3 A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307A-221K 118-SDR1307A-221KDKR-ND 1274571-SDR1307A-221K 06X7260
Product Name SMD 220UH 1.3A 360MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 220 H, 10%, Unshielded, 0.36 Ohm, 1.3 A Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers