Bourns, Inc. Fixed Inductors SDR1307A-220M

Description
22µH Unshielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1307A-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307A-220MTR-ND
Fixed Inductors 118-SDR1307A-220MTR-ND
22µH Unshielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307A-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307A-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307A-220MCT-ND
Fixed Inductors 118-SDR1307A-220MCT-ND
22µH Unshielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 3.6A 47 MOHM Inductor and Choke - 71-SDR1307A-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 3.6A 47 MOHM Inductor and Choke
71-SDR1307A-220M
SMD 22UH 3.6A 47 MOHM Inductor and Choke 71-SDR1307A-220M
FIXED IND 22UH 3.6A 47 MOHM SMD Product overview: SDR1307A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.6A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.6A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3.6A 47 MOHM SMD Product overview: SDR1307A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.6A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.6A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 22 H, 20%, Unshielded, 0.047 Ohm, 3.6 A Rohs Compliant Bourns - 87X9311 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 22 H, 20%, Unshielded, 0.047 Ohm, 3.6 A Rohs Compliant Bourns
87X9311
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 22 H, 20%, Unshielded, 0.047 Ohm, 3.6 A Rohs Compliant Bourns 87X9311
Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 22 H, 20%, Unshielded, 0.047 ohm, 3.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 22 H, 20%, Unshielded, 0.047 ohm, 3.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1307A-220MTR-ND 71-SDR1307A-220M 87X9311
Product Name Fixed Inductors SMD 22UH 3.6A 47 MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 22 H, 20%, Unshielded, 0.047 Ohm, 3.6 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers