Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1307A-1R5M

Description
Win Source Part Number: 1274579-SDR1307A-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-1R5MTR,SDR1 307A-1R5M,SDR1307A-1 R5MCT,SDR1307A-1R5MD KR Base Product Number: SDR1307A Current - Saturation (Isat): 20A
Request a Quote Datasheet
Description
Win Source Part Number: 1274579-SDR1307A-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-1R5MTR,SDR1 307A-1R5M,SDR1307A-1 R5MCT,SDR1307A-1R5MD KR Base Product Number: SDR1307A Current - Saturation (Isat): 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274579-SDR1307A-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1274579-SDR1307A-1R5M
Win Source Part Number: 1274579-SDR1307A-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-1R5MTR,SDR1 307A-1R5M,SDR1307A-1 R5MCT,SDR1307A-1R5MD KR Base Product Number: SDR1307A Current - Saturation (Isat): 20A

Win Source Part Number: 1274579-SDR1307A-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 65MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307A-1R5MTR,SDR1307A-1R5M,SDR1307A-1R5MCT,SDR1307A-1R5MDKR
Base Product Number: SDR1307A
Current - Saturation (Isat): 20A

Buy Now Datasheet
SMD 1.5UH 9.5A 5 MOHM Inductor and Choke - 71-SDR1307A-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 9.5A 5 MOHM Inductor and Choke
71-SDR1307A-1R5M
SMD 1.5UH 9.5A 5 MOHM Inductor and Choke 71-SDR1307A-1R5M
FIXED IND 1.5UH 9.5A 5 MOHM SMD Product overview: SDR1307A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9.5A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9.5A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 9.5A 5 MOHM SMD Product overview: SDR1307A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9.5A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9.5A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1307A-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-1R5MTR-ND
Fixed Inductors SDR1307A-1R5MTR-ND
1.5µH Unshielded Wirewound Inductor 9.5A 5mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 9.5A 5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274579-SDR1307A-1R5M 71-SDR1307A-1R5M SDR1307A-1R5MTR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1.5UH 9.5A 5 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers