Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1307A-151K

Description
Win Source Part Number: 1274576-SDR1307A-151 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-151KTR,SDR1 307A-151K,SDR1307A-1 51KCT,SDR1307A-151KD KR Base Product Number: SDR1307A Current - Saturation (Isat): 2.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1274576-SDR1307A-151 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-151KTR,SDR1 307A-151K,SDR1307A-1 51KCT,SDR1307A-151KD KR Base Product Number: SDR1307A Current - Saturation (Isat): 2.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274576-SDR1307A-151K
Inductors, Coils, Chokes - Fixed Inductors 1274576-SDR1307A-151K
Win Source Part Number: 1274576-SDR1307A-151 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-151KTR,SDR1 307A-151K,SDR1307A-1 51KCT,SDR1307A-151KD KR Base Product Number: SDR1307A Current - Saturation (Isat): 2.6A

Win Source Part Number: 1274576-SDR1307A-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 4.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307A-151KTR,SDR1307A-151K,SDR1307A-151KCT,SDR1307A-151KDKR
Base Product Number: SDR1307A
Current - Saturation (Isat): 2.6A

Buy Now Datasheet
SMD 150UH 1.6A 250MOHM Inductor and Choke - 71-SDR1307A-151K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 1.6A 250MOHM Inductor and Choke
71-SDR1307A-151K
SMD 150UH 1.6A 250MOHM Inductor and Choke 71-SDR1307A-151K
FIXED IND 150UH 1.6A 250MOHM SMD Product overview: SDR1307A-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.6A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.6A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-151K can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.6A 250MOHM SMD Product overview: SDR1307A-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.6A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.6A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-151K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1307A-151KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-151KTR-ND
Fixed Inductors SDR1307A-151KTR-ND
150µH Unshielded Wirewound Inductor 1.6A 250mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.6A 250mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274576-SDR1307A-151K 71-SDR1307A-151K SDR1307A-151KTR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 150UH 1.6A 250MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details