Bourns, Inc. Fixed Inductors SDR1307A-150M

Description
15µH Unshielded Wirewound Inductor 4.5A 34mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 4.5A 34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307A-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-150MTR-ND
Fixed Inductors SDR1307A-150MTR-ND
15µH Unshielded Wirewound Inductor 4.5A 34mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 4.5A 34mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274577-SDR1307A-150M
Inductors, Coils, Chokes - Fixed Inductors 1274577-SDR1307A-150M
Win Source Part Number: 1274577-SDR1307A-150 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 28 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 34mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307A-150M,SDR130 7A-150MTR,SDR1307A-1 50MDKR,SDR1307A-150M CT Base Product Number: SDR1307A Current - Saturation (Isat): 7.5A

Win Source Part Number: 1274577-SDR1307A-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 28 @ 2.52MHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 34mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307A-150M,SDR1307A-150MTR,SDR1307A-150MDKR,SDR1307A-150MCT
Base Product Number: SDR1307A
Current - Saturation (Isat): 7.5A

Buy Now Datasheet
SMD 15UH 4.5A 34 MOHM Inductor and Choke - 71-SDR1307A-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 4.5A 34 MOHM Inductor and Choke
71-SDR1307A-150M
SMD 15UH 4.5A 34 MOHM Inductor and Choke 71-SDR1307A-150M
FIXED IND 15UH 4.5A 34 MOHM SMD Product overview: SDR1307A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.5A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.5A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 4.5A 34 MOHM SMD Product overview: SDR1307A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.5A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.5A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 15 H, 20%, Unshielded, 0.034 Ohm, 4.5 A Rohs Compliant Bourns - 87X9305 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 15 H, 20%, Unshielded, 0.034 Ohm, 4.5 A Rohs Compliant Bourns
87X9305
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 15 H, 20%, Unshielded, 0.034 Ohm, 4.5 A Rohs Compliant Bourns 87X9305
Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 15 H, 20%, Unshielded, 0.034 ohm, 4.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 15 H, 20%, Unshielded, 0.034 ohm, 4.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307A-150MTR-ND 1274577-SDR1307A-150M 71-SDR1307A-150M 87X9305
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 4.5A 34 MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 15 H, 20%, Unshielded, 0.034 Ohm, 4.5 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details