Bourns, Inc. Fixed Inductors SDR1307A-120M

Description
12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307A-120MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-120MTR-ND
Fixed Inductors SDR1307A-120MTR-ND
12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SDR1307A-120MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers