FIXED IND 100UH 1.9A 180MOHM SMD Product overview: SDR1307A-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.9A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.9A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-101K can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 1.9A 180mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 1.9A 180mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 1.9A 180mOhm Max Nonstandard
Win Source Part Number: 1161940-SDR1307A-101
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 25 @ 796kHz
Frequency - Self Resonant: 5.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 180mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia (13.00mm)
Alternative Parts (Cross-Reference): SDR1307A-101K.; SDR1307A101K;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307A-101KTR,SDR1
Base Product Number: SDR1307A
Current - Saturation (Isat): 3A
1.9A 100uH ±10% 3A SMD,13x13mm Power Inductors ROHS
Surface Mount Power Inductor, AEC-Q200 SDR1307A Series, 100 H, 10%, Unshielded, 0.18 ohm, 1.9 A RoHS Compliant: Yes
FIXED IND 100UH 1.9A 180MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR1307A-101K | SDR1307A-101KDKR-ND | 1161940-SDR1307A-101K | SDR1307A-101K | 87X9301 | SDR1307A-101K |
| Product Name | SMD 100UH 1.9A 180MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 100 H, 10%, Unshielded, 0.18 Ohm, 1.9 A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH |