Bourns, Inc. Fixed Inductors SDR1307-8R2ML

Description
8.2µH Unshielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307-8R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-8R2MLCT-ND
Fixed Inductors SDR1307-8R2MLCT-ND
8.2µH Unshielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-8R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-8R2MLDKR-ND
Fixed Inductors SDR1307-8R2MLDKR-ND
8.2µH Unshielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-8R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-8R2MLTR-ND
Fixed Inductors SDR1307-8R2MLTR-ND
8.2µH Unshielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

Buy Now Datasheet
SMD 8.2UH 5.8A 19 MOHM Inductor and Choke - 71-SDR1307-8R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 5.8A 19 MOHM Inductor and Choke
71-SDR1307-8R2ML
SMD 8.2UH 5.8A 19 MOHM Inductor and Choke 71-SDR1307-8R2ML
FIXED IND 8.2UH 5.8A 19 MOHM SMD Product overview: SDR1307-8R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 5.8A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 5.8A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-8R2ML can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 5.8A 19 MOHM SMD Product overview: SDR1307-8R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 5.8A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 5.8A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-8R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
991297-SDR1307-8R2ML
Inductors, Coils, Chokes - Fixed Inductors 991297-SDR1307-8R2ML
Win Source Part Number: 991297-SDR1307-8R2ML Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 8.2 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 7.96MHz Frequency - Self Resonant: 24MHz Package / Case: Nonstandard DC Resistance (DCR): 19mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307-8R2MLTR,SDR1 307-8R2ML-ND,SDR1307 -8R2MLCT,SDR13078R2M L,SDR1307-8R2MLDKR Base Product Number: SDR1307 Current - Saturation (Isat): 9.8A

Win Source Part Number: 991297-SDR1307-8R2ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 8.2 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 24 @ 7.96MHz
Frequency - Self Resonant: 24MHz
Package / Case: Nonstandard
DC Resistance (DCR): 19mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307-8R2MLTR,SDR1307-8R2ML-ND,SDR1307-8R2MLCT,SDR13078R2ML,SDR1307-8R2MLDKR
Base Product Number: SDR1307
Current - Saturation (Isat): 9.8A

Buy Now Datasheet
Fixed Inductors - SDR1307-8R2ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1307-8R2ML
Fixed Inductors SDR1307-8R2ML
FIXED IND 8.2UH 5.8A 19 MOHM SMD

FIXED IND 8.2UH 5.8A 19 MOHM SMD

Supplier's Site Datasheet
Inductor, 8.2Uh, Unshielded, 5.8A; Inductance Bourns - 33AK4317 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Unshielded, 5.8A; Inductance Bourns
33AK4317
Inductor, 8.2Uh, Unshielded, 5.8A; Inductance Bourns 33AK4317
INDUCTOR, 8.2UH, UNSHIELDED, 5.8A; Inductance:8.2µH; RMS Current (Irms):5.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9.8A; Product Range:SDR1307 Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, UNSHIELDED, 5.8A; Inductance:8.2µH; RMS Current (Irms):5.8A; Inductor Construction:Unshielded; Saturation Current (Isat):9.8A; Product Range:SDR1307 Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 8.2Uh, Unshielded, 5.8A; Inductance Bourns - 61J8427 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Unshielded, 5.8A; Inductance Bourns
61J8427
Inductor, 8.2Uh, Unshielded, 5.8A; Inductance Bourns 61J8427
INDUCTOR, 8.2UH, UNSHIELDED, 5.8A; Inductance:8.2µH; RMS Current (Irms):5.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9.8A; Product Range:SDR1307 Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, UNSHIELDED, 5.8A; Inductance:8.2µH; RMS Current (Irms):5.8A; Inductor Construction:Unshielded; Saturation Current (Isat):9.8A; Product Range:SDR1307 Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307-8R2MLCT-ND 71-SDR1307-8R2ML 991297-SDR1307-8R2ML SDR1307-8R2ML 33AK4317
Product Name Fixed Inductors SMD 8.2UH 5.8A 19 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 8.2Uh, Unshielded, 5.8A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details