Bourns, Inc. SMD 82UH 2.1A 140 MOHM Inductor and Choke SDR1307-820KL

Description
FIXED IND 82UH 2.1A 140 MOHM SMD Product overview: SDR1307-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.1A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.1A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-820KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82UH 2.1A 140 MOHM SMD Product overview: SDR1307-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.1A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.1A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-820KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82UH 2.1A 140 MOHM Inductor and Choke - 71-SDR1307-820KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 2.1A 140 MOHM Inductor and Choke
71-SDR1307-820KL
SMD 82UH 2.1A 140 MOHM Inductor and Choke 71-SDR1307-820KL
FIXED IND 82UH 2.1A 140 MOHM SMD Product overview: SDR1307-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.1A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.1A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-820KL can be used for catalog matching and distributor lookup.

FIXED IND 82UH 2.1A 140 MOHM SMD Product overview: SDR1307-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.1A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.1A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-820KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1307-820KL
894078-SDR1307-820KL
Fixed Inductors - SDR1307-820KL 894078-SDR1307-820KL
Manufacturer: Bourns Inc. Win Source Part Number: 894078-SDR1307-820KL Series: SDR1307 Operating Temperature Range: -40°C ~ 125°C Features: 82 µH Unshielded Wirewound Inductor 2.1 A 140mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1307 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1307-820KL-ND, SDR1307-820KLTR, SDR1307820KL, SDR1307-820KLDKR, SDR1307-820KLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 894078-SDR1307-820KL
Series: SDR1307
Operating Temperature Range: -40°C ~ 125°C
Features: 82 µH Unshielded Wirewound Inductor 2.1 A 140mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1307
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR1307-820KL-ND, SDR1307-820KLTR, SDR1307820KL, SDR1307-820KLDKR, SDR1307-820KLCT

Buy Now Datasheet
Fixed Inductors - SDR1307-820KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-820KLDKR-ND
Fixed Inductors SDR1307-820KLDKR-ND
82µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-820KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-820KLCT-ND
Fixed Inductors SDR1307-820KLCT-ND
82µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-820KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-820KLTR-ND
Fixed Inductors SDR1307-820KLTR-ND
82µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 82 H, 10%, Unshielded, 0.14 Ohm, 2.1 A Rohs Compliant Bourns - 06X7231 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 82 H, 10%, Unshielded, 0.14 Ohm, 2.1 A Rohs Compliant Bourns
06X7231
Surface Mount Power Inductor, Sdr1307 Series, 82 H, 10%, Unshielded, 0.14 Ohm, 2.1 A Rohs Compliant Bourns 06X7231
Surface Mount Power Inductor, SDR1307 Series, 82 H, 10%, Unshielded, 0.14 ohm, 2.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 82 H, 10%, Unshielded, 0.14 ohm, 2.1 A RoHS Compliant: Yes

Supplier's Site
Inductor, Unshielded, 82Uh, 2.1A, 10%; Inductance Bourns - 44AC1955 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 82Uh, 2.1A, 10%; Inductance Bourns
44AC1955
Inductor, Unshielded, 82Uh, 2.1A, 10%; Inductance Bourns 44AC1955
INDUCTOR, UNSHIELDED, 82UH, 2.1A, 10%; Inductance:82µH; RMS Current (Irms):2.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.2A; Product Range:SDR1307 Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 82UH, 2.1A, 10%; Inductance:82µH; RMS Current (Irms):2.1A; Inductor Construction:Unshielded; Saturation Current (Isat):3.2A; Product Range:SDR1307 Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307-820KL 894078-SDR1307-820KL SDR1307-820KLDKR-ND 06X7231 44AC1955
Product Name SMD 82UH 2.1A 140 MOHM Inductor and Choke Fixed Inductors - SDR1307-820KL Fixed Inductors Surface Mount Power Inductor, Sdr1307 Series, 82 H, 10%, Unshielded, 0.14 Ohm, 2.1 A Rohs Compliant Bourns Inductor, Unshielded, 82Uh, 2.1A, 10%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 82 microH 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details