6.8µH Unshielded Wirewound Inductor 6A 17mOhm Max Nonstandard
6.8µH Unshielded Wirewound Inductor 6A 17mOhm Max Nonstandard
6.8µH Unshielded Wirewound Inductor 6A 17mOhm Max Nonstandard
Win Source Part Number: 1149256-SDR1307-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 6.8 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 24 @ 7.96MHz
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 17mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Alternative Parts (Cross-Reference): SDR1307-6R8ML.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307-6R8MLCT,SDR1
Base Product Number: SDR1307
Current - Saturation (Isat): 10.5A
FIXED IND 6.8UH 6A 17 MOHM SMD Product overview: SDR1307-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 6A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 6A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-6R8ML can be used for catalog matching and distributor lookup.
INDUCTOR, 6.8UH, UNSHIELDED, 6A; Inductance:6.8µH; RMS Current (Irms):6A; Inductor Construction:Unshiel
INDUCTOR, 6.8UH, UNSHIELDED, 6A; Inductance:6.8µH; RMS Current (Irms):6A; Inductor Construction:Unshiel
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR1307-6R8MLCT-ND | 1149256-SDR1307-6R8ML | 71-SDR1307-6R8ML | 61J8424 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 6.8UH 6A 17 MOHM Inductor and Choke | Inductor, 6.8Uh, Unshielded, 6A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |