Bourns, Inc. Fixed Inductors SDR1307-681KL

Description
680µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-681KLDKR-ND
Fixed Inductors SDR1307-681KLDKR-ND
680µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-681KLCT-ND
Fixed Inductors SDR1307-681KLCT-ND
680µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-681KLTR-ND
Fixed Inductors SDR1307-681KLTR-ND
680µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1307-681KL
1247492-SDR1307-681KL
Fixed Inductors - SDR1307-681KL 1247492-SDR1307-681KL
Manufacturer: Bourns Inc. Win Source Part Number: 1247492-SDR1307-681K L Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1247492-SDR1307-681KL
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
SMD 680UH 800MA 1 OHM Inductor and Choke - 71-SDR1307-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 800MA 1 OHM Inductor and Choke
71-SDR1307-681KL
SMD 680UH 800MA 1 OHM Inductor and Choke 71-SDR1307-681KL
FIXED IND 680UH 800MA 1 OHM SMD Product overview: SDR1307-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 800MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 800MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 800MA 1 OHM SMD Product overview: SDR1307-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 800MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 800MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307-681KLDKR-ND 1247492-SDR1307-681KL 71-SDR1307-681KL
Product Name Fixed Inductors Fixed Inductors - SDR1307-681KL SMD 680UH 800MA 1 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 253 to ? microH
Rated DC Current 4000 milliamps
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details