Bourns, Inc. SMD 5.6UH 6.5A 15 MOHM Inductor and Choke SDR1307-5R6ML

Description
FIXED IND 5.6UH 6.5A 15 MOHM SMD Product overview: SDR1307-5R6ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 6.5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 6.5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-5R6ML can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 5.6UH 6.5A 15 MOHM SMD Product overview: SDR1307-5R6ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 6.5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 6.5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-5R6ML can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR1307 Series Surface Mount Power Inductor features an inductance of 5.6 µH with a tolerance of ±20%. It has a DC resistance of 0.015 Ohm and a rated current of 6.5 A. This unshielded inductor is suitable for applications in DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, CD players, and car radios. The operating temperature range is from -40 °C to +125 °C, and it is compliant with RoHS standards. The inductor is packaged with 400 pieces per reel, making it convenient for bulk use in various electronic projects.

Datasheet Summary
Powered by GS/AI

The SDR1307 Series Surface Mount Power Inductor features an inductance of 5.6 µH with a tolerance of ±20%. It has a DC resistance of 0.015 Ohm and a rated current of 6.5 A. This unshielded inductor is suitable for applications in DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, CD players, and car radios. The operating temperature range is from -40 °C to +125 °C, and it is compliant with RoHS standards. The inductor is packaged with 400 pieces per reel, making it convenient for bulk use in various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6UH 6.5A 15 MOHM Inductor and Choke - 71-SDR1307-5R6ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 6.5A 15 MOHM Inductor and Choke
71-SDR1307-5R6ML
SMD 5.6UH 6.5A 15 MOHM Inductor and Choke 71-SDR1307-5R6ML
FIXED IND 5.6UH 6.5A 15 MOHM SMD Product overview: SDR1307-5R6ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 6.5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 6.5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-5R6ML can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 6.5A 15 MOHM SMD Product overview: SDR1307-5R6ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 6.5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 6.5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-5R6ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274589-SDR1307-5R6ML
Inductors, Coils, Chokes - Fixed Inductors 1274589-SDR1307-5R6ML
Win Source Part Number: 1274589-SDR1307-5R6M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 5.6 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 7.96MHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 15mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR13075R6ML,SDR1307 -5R6ML,SDR1307-5R6ML TR,SDR1307-5R6MLCT,S DR1307-5R6MLDKR Base Product Number: SDR1307 Current - Saturation (Isat): 11A

Win Source Part Number: 1274589-SDR1307-5R6ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 5.6 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 24 @ 7.96MHz
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR13075R6ML,SDR1307-5R6ML,SDR1307-5R6MLTR,SDR1307-5R6MLCT,SDR1307-5R6MLDKR
Base Product Number: SDR1307
Current - Saturation (Isat): 11A

Buy Now Datasheet
Fixed Inductors - SDR1307-5R6MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-5R6MLDKR-ND
Fixed Inductors SDR1307-5R6MLDKR-ND
5.6µH Unshielded Wirewound Inductor 6.5A 15mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 6.5A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-5R6MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-5R6MLTR-ND
Fixed Inductors SDR1307-5R6MLTR-ND
5.6µH Unshielded Wirewound Inductor 6.5A 15mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 6.5A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-5R6MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-5R6MLCT-ND
Fixed Inductors SDR1307-5R6MLCT-ND
5.6µH Unshielded Wirewound Inductor 6.5A 15mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 6.5A 15mOhm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,5.6Uh,20+% Tol,20-% Tol Rohs Compliant Bourns - 61J8421 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,5.6Uh,20+% Tol,20-% Tol Rohs Compliant Bourns
61J8421
Inductor,ferrite,5.6Uh,20+% Tol,20-% Tol Rohs Compliant Bourns 61J8421
Inductor,Ferrite,5.6 uH,20+% Tol,20-% Tol RoHS Compliant: Yes

Inductor,Ferrite,5.6uH,20+% Tol,20-% Tol RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 5.6 H, 20%, Unshielded, 0.015 Ohm, 6.5 A Rohs Compliant Bourns - 06X7224 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 5.6 H, 20%, Unshielded, 0.015 Ohm, 6.5 A Rohs Compliant Bourns
06X7224
Surface Mount Power Inductor, Sdr1307 Series, 5.6 H, 20%, Unshielded, 0.015 Ohm, 6.5 A Rohs Compliant Bourns 06X7224
Surface Mount Power Inductor, SDR1307 Series, 5.6 H, 20%, Unshielded, 0.015 ohm, 6.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 5.6 H, 20%, Unshielded, 0.015 ohm, 6.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307-5R6ML 1274589-SDR1307-5R6ML SDR1307-5R6MLDKR-ND 61J8421 06X7224
Product Name SMD 5.6UH 6.5A 15 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor,ferrite,5.6Uh,20+% Tol,20-% Tol Rohs Compliant Bourns Surface Mount Power Inductor, Sdr1307 Series, 5.6 H, 20%, Unshielded, 0.015 Ohm, 6.5 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0603AF Ferrite Chip Inductors - 0603AF-103 0603AF-103XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details