560µH Unshielded Inductor 850mA 880mOhm Max Nonstandard
560µH Unshielded Inductor 850mA 880mOhm Max Nonstandard
560µH Unshielded Inductor 850mA 880mOhm Max Nonstandard
FIXED IND 560UH 850MA 880MOHM SM Product overview: SDR1307-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 850MA, 880MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 850MA, 880MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-561KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274588-SDR1307-561K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 560 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 10 @ 796kHz
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 880mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307-561KL,SDR130
Base Product Number: SDR1307
Current - Saturation (Isat): 1.3A
Surface Mount Power Inductor, SDR1307 Series, 560 H, 10%, Unshielded, 0.88 ohm, 850 mA RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7271754 | 7271754P | SDR1307-561KLTR-ND | 71-SDR1307-561KL | 1274588-SDR1307-561KL | 06X7226 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | 560UH 850MA 880MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Sdr1307 Series, 560 H, 10%, Unshielded, 0.88 Ohm, 850 Ma Rohs Compliant Bourns |
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Inductance Range | 560 microH | 560 microH | 560 microH | 560 microH | ||
| Q Factor | 10 | 10 | 10 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |