Bourns, Inc. SMD 56UH 2.5A 95 MOHM Inductor and Choke SDR1307-560KL

Description
FIXED IND 56UH 2.5A 95 MOHM SMD Product overview: SDR1307-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-560KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 2.5A 95 MOHM SMD Product overview: SDR1307-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-560KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 56UH 2.5A 95 MOHM Inductor and Choke - 71-SDR1307-560KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 2.5A 95 MOHM Inductor and Choke
71-SDR1307-560KL
SMD 56UH 2.5A 95 MOHM Inductor and Choke 71-SDR1307-560KL
FIXED IND 56UH 2.5A 95 MOHM SMD Product overview: SDR1307-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-560KL can be used for catalog matching and distributor lookup.

FIXED IND 56UH 2.5A 95 MOHM SMD Product overview: SDR1307-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-560KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1307-560KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-560KLTR-ND
Fixed Inductors 118-SDR1307-560KLTR-ND
56µH Unshielded Wirewound Inductor 2.5A 95mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 2.5A 95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-560KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-560KLCT-ND
Fixed Inductors 118-SDR1307-560KLCT-ND
56µH Unshielded Wirewound Inductor 2.5A 95mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 2.5A 95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-560KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56UH 2.5A 95 MOHM SMD

FIXED IND 56UH 2.5A 95 MOHM SMD

Buy Now Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 56 H, 10%, Unshielded, 0.095 Ohm, 2.5 A Rohs Compliant Bourns - 06X7225 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 56 H, 10%, Unshielded, 0.095 Ohm, 2.5 A Rohs Compliant Bourns
06X7225
Surface Mount Power Inductor, Sdr1307 Series, 56 H, 10%, Unshielded, 0.095 Ohm, 2.5 A Rohs Compliant Bourns 06X7225
Surface Mount Power Inductor, SDR1307 Series, 56 H, 10%, Unshielded, 0.095 ohm, 2.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 56 H, 10%, Unshielded, 0.095 ohm, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 56 H, 10%, Unshielded, 0.095 Ohm, 2.5 A Rohs Compliant Bourns - 61J8422 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 56 H, 10%, Unshielded, 0.095 Ohm, 2.5 A Rohs Compliant Bourns
61J8422
Surface Mount Power Inductor, Sdr1307 Series, 56 H, 10%, Unshielded, 0.095 Ohm, 2.5 A Rohs Compliant Bourns 61J8422
Surface Mount Power Inductor, SDR1307 Series, 56 H, 10%, Unshielded, 0.095 ohm, 2.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 56 H, 10%, Unshielded, 0.095 ohm, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307-560KL 118-SDR1307-560KLTR-ND 06X7225
Product Name SMD 56UH 2.5A 95 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr1307 Series, 56 H, 10%, Unshielded, 0.095 Ohm, 2.5 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers