Bourns, Inc. Fixed Inductors SDR1307-4R7ML

Description
4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307-4R7MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-4R7MLTR-ND
Fixed Inductors SDR1307-4R7MLTR-ND
4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-4R7MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-4R7MLCT-ND
Fixed Inductors SDR1307-4R7MLCT-ND
4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-4R7MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-4R7MLDKR-ND
Fixed Inductors SDR1307-4R7MLDKR-ND
4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 7A 10mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 7A 10 MOHM Inductor and Choke - 71-SDR1307-4R7ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 7A 10 MOHM Inductor and Choke
71-SDR1307-4R7ML
SMD 4.7UH 7A 10 MOHM Inductor and Choke 71-SDR1307-4R7ML
FIXED IND 4.7UH 7A 10 MOHM SMD Product overview: SDR1307-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-4R7ML can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 7A 10 MOHM SMD Product overview: SDR1307-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-4R7ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1144132-SDR1307-4R7ML
Inductors, Coils, Chokes - Fixed Inductors 1144132-SDR1307-4R7ML
Win Source Part Number: 1144132-SDR1307-4R7M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 25 @ 7.96MHz Frequency - Self Resonant: 36MHz Package / Case: Nonstandard DC Resistance (DCR): 10mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) Alternative Parts (Cross-Reference): SDR1307-4R7ML.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR13074R7ML,SDR1307 -4R7ML-ND,SDR1307-4R 7MLCT,SDR1307-4R7MLD KR,SDR1307-4R7MLTR Base Product Number: SDR1307 Current - Saturation (Isat): 13A

Win Source Part Number: 1144132-SDR1307-4R7ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 7.96MHz
Frequency - Self Resonant: 36MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Alternative Parts (Cross-Reference): SDR1307-4R7ML.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR13074R7ML,SDR1307-4R7ML-ND,SDR1307-4R7MLCT,SDR1307-4R7MLDKR,SDR1307-4R7MLTR
Base Product Number: SDR1307
Current - Saturation (Isat): 13A

Buy Now Datasheet
Surface Mount Inductors - 466300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466300
Surface Mount Inductors 466300
Bourns SDR1307-4R7ML Power Inductor

Bourns SDR1307-4R7ML Power Inductor

Supplier's Site
Inductor, Unshielded, 4.7Uh, 7A, 20%; Inductance Bourns - 71AC4846 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 4.7Uh, 7A, 20%; Inductance Bourns
71AC4846
Inductor, Unshielded, 4.7Uh, 7A, 20%; Inductance Bourns 71AC4846
INDUCTOR, UNSHIELDED, 4.7UH, 7A, 20%; Inductance:4.7µH; RMS Current (Irms):7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):13A; Product Range:SDR1307 Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 4.7UH, 7A, 20%; Inductance:4.7µH; RMS Current (Irms):7A; Inductor Construction:Unshielded; Saturation Current (Isat):13A; Product Range:SDR1307 Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307-4R7MLTR-ND 71-SDR1307-4R7ML 1144132-SDR1307-4R7ML 466300 71AC4846
Product Name Fixed Inductors SMD 4.7UH 7A 10 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Inductor, Unshielded, 4.7Uh, 7A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details