Bourns, Inc. SMD 4.7MH Inductor and Choke SDR1307-472KL

Description
FIXED IND 4.7MH SMD Product overview: SDR1307-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-472KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7MH SMD Product overview: SDR1307-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-472KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7MH Inductor and Choke - 71-SDR1307-472KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7MH Inductor and Choke
71-SDR1307-472KL
SMD 4.7MH Inductor and Choke 71-SDR1307-472KL
FIXED IND 4.7MH SMD Product overview: SDR1307-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-472KL can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH SMD Product overview: SDR1307-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-472KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274581-SDR1307-472KL
Inductors, Coils, Chokes - Fixed Inductors 1274581-SDR1307-472KL
Win Source Part Number: 1274581-SDR1307-472K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 4.7 mH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1307

Win Source Part Number: 1274581-SDR1307-472KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 4.7 mH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1307

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-472KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-472KLTR-ND
Fixed Inductors 118-SDR1307-472KLTR-ND
4.7mH Unshielded Wirewound Inductor Nonstandard

4.7mH Unshielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-472KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-472KLCT-ND
Fixed Inductors 118-SDR1307-472KLCT-ND
FIXED IND 4.7MH SURFACE MOUNT

FIXED IND 4.7MH SURFACE MOUNT

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-472KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7MH SURFACE MOUNT

FIXED IND 4.7MH SURFACE MOUNT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307-472KL 1274581-SDR1307-472KL 118-SDR1307-472KLTR-ND
Product Name SMD 4.7MH Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4700 microH 4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details