Bourns, Inc. 470UH 900MA 720MOHM Inductor and Choke SDR1307-471KL

Description
FIXED IND 470UH 900MA 720MOHM SM Product overview: SDR1307-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 900MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 900MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-471KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 900MA 720MOHM SM Product overview: SDR1307-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 900MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 900MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-471KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 900MA 720MOHM Inductor and Choke - 71-SDR1307-471KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 900MA 720MOHM Inductor and Choke
71-SDR1307-471KL
470UH 900MA 720MOHM Inductor and Choke 71-SDR1307-471KL
FIXED IND 470UH 900MA 720MOHM SM Product overview: SDR1307-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 900MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 900MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-471KL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 900MA 720MOHM SM Product overview: SDR1307-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 900MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 900MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-471KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1307-471KL - 894077-SDR1307-471KL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SDR1307-471KL
894077-SDR1307-471KL
Fixed Inductors - SDR1307-471KL 894077-SDR1307-471KL
Manufacturer: Bourns Inc. Win Source Part Number: 894077-SDR1307-471KL Series: SDR1307 Operating Temperature Range: -40°C ~ 125°C Features: 470 µH Unshielded Wirewound Inductor 900 mA 720mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1307 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1307-471KLDKR, SDR1307471KL, SDR1307-471KLCT, SDR1307-471KL-ND, SDR1307-471KLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894077-SDR1307-471KL
Series: SDR1307
Operating Temperature Range: -40°C ~ 125°C
Features: 470 µH Unshielded Wirewound Inductor 900 mA 720mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1307
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR1307-471KLDKR, SDR1307471KL, SDR1307-471KLCT, SDR1307-471KL-ND, SDR1307-471KLTR

Buy Now Datasheet
Fixed Inductors - SDR1307-471KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-471KLDKR-ND
Fixed Inductors SDR1307-471KLDKR-ND
470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-471KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-471KLTR-ND
Fixed Inductors SDR1307-471KLTR-ND
470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-471KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-471KLCT-ND
Fixed Inductors SDR1307-471KLCT-ND
470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

470µH Unshielded Wirewound Inductor 900mA 720mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Uh, Unshielded, 0.9A; Inductance Bourns - 61J8419 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, Unshielded, 0.9A; Inductance Bourns
61J8419
Inductor, 470Uh, Unshielded, 0.9A; Inductance Bourns 61J8419
INDUCTOR, 470UH, UNSHIELDED, 0.9A; Inductance:470µH; RMS Current (Irms):900mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR1307 Series; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, UNSHIELDED, 0.9A; Inductance:470µH; RMS Current (Irms):900mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDR1307 Series; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 470Uh, Unshielded, 0.9A; Inductance Bourns - 33AK4314 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, Unshielded, 0.9A; Inductance Bourns
33AK4314
Inductor, 470Uh, Unshielded, 0.9A; Inductance Bourns 33AK4314
INDUCTOR, 470UH, UNSHIELDED, 0.9A; Inductance:470µH; RMS Current (Irms):900mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR1307 Series; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, UNSHIELDED, 0.9A; Inductance:470µH; RMS Current (Irms):900mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDR1307 Series; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307-471KL 894077-SDR1307-471KL SDR1307-471KLDKR-ND 61J8419
Product Name 470UH 900MA 720MOHM Inductor and Choke Fixed Inductors - SDR1307-471KL Fixed Inductors Inductor, 470Uh, Unshielded, 0.9A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details