Bourns, Inc. SMD 47UH 2.7A 82 MOHM Inductor and Choke SDR1307-470KL

Description
FIXED IND 47UH 2.7A 82 MOHM SMD Product overview: SDR1307-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.7A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.7A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 2.7A 82 MOHM SMD Product overview: SDR1307-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.7A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.7A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 2.7A 82 MOHM Inductor and Choke - 71-SDR1307-470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.7A 82 MOHM Inductor and Choke
71-SDR1307-470KL
SMD 47UH 2.7A 82 MOHM Inductor and Choke 71-SDR1307-470KL
FIXED IND 47UH 2.7A 82 MOHM SMD Product overview: SDR1307-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.7A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.7A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-470KL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.7A 82 MOHM SMD Product overview: SDR1307-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.7A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.7A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1307-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-470KLDKR-ND
Fixed Inductors SDR1307-470KLDKR-ND
47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-470KLTR-ND
Fixed Inductors SDR1307-470KLTR-ND
47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-470KLCT-ND
Fixed Inductors SDR1307-470KLCT-ND
47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.7A 82mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1307-470KL
1247490-SDR1307-470KL
Fixed Inductors - SDR1307-470KL 1247490-SDR1307-470KL
Manufacturer: Bourns Inc. Win Source Part Number: 1247490-SDR1307-470K L Series: SDR1307 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.7A Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 4.2A Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 7.5MHz Test Frequency: 100kHz Size: 0.512" L x 0.512" W (13.00mm x 13.00mm) Family Name: SDR1307 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.287" (7.30mm) Alternative Parts (Cross-Reference): CTGS137F-470K; SDR1307-470K ; SDR1307A-470K; Introduction Date: December 16, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1247490-SDR1307-470KL
Series: SDR1307
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.7A
Shielding: Unshielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 4.2A
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 7.5MHz
Test Frequency: 100kHz
Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Family Name: SDR1307
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 82 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.287" (7.30mm)
Alternative Parts (Cross-Reference): CTGS137F-470K; SDR1307-470K ; SDR1307A-470K;
Introduction Date: December 16, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, Unshielded, 47Uh, 2.7A, 10%; Inductance Bourns - 71AC4847 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 47Uh, 2.7A, 10%; Inductance Bourns
71AC4847
Inductor, Unshielded, 47Uh, 2.7A, 10%; Inductance Bourns 71AC4847
INDUCTOR, UNSHIELDED, 47UH, 2.7A, 10%; Inductance:47µH; RMS Current (Irms):2.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.2A; Product Range:SDR1307 Series; DC Resistance Max:0.082ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 47UH, 2.7A, 10%; Inductance:47µH; RMS Current (Irms):2.7A; Inductor Construction:Unshielded; Saturation Current (Isat):4.2A; Product Range:SDR1307 Series; DC Resistance Max:0.082ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 47 H, 10%, Unshielded, 0.082 Ohm, 2.7 A Rohs Compliant Bourns - 06X7221 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 47 H, 10%, Unshielded, 0.082 Ohm, 2.7 A Rohs Compliant Bourns
06X7221
Surface Mount Power Inductor, Sdr1307 Series, 47 H, 10%, Unshielded, 0.082 Ohm, 2.7 A Rohs Compliant Bourns 06X7221
Surface Mount Power Inductor, SDR1307 Series, 47 H, 10%, Unshielded, 0.082 ohm, 2.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 47 H, 10%, Unshielded, 0.082 ohm, 2.7 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR1307-470KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1307-470KL
Fixed Inductors SDR1307-470KL
FIXED IND 47UH 2.7A 82 MOHM SMD

FIXED IND 47UH 2.7A 82 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307-470KL SDR1307-470KLDKR-ND 1247490-SDR1307-470KL 71AC4847 06X7221 SDR1307-470KL
Product Name SMD 47UH 2.7A 82 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SDR1307-470KL Inductor, Unshielded, 47Uh, 2.7A, 10%; Inductance Bourns Surface Mount Power Inductor, Sdr1307 Series, 47 H, 10%, Unshielded, 0.082 Ohm, 2.7 A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624006-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 150 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers