Bourns, Inc. Fixed Inductors SDR1307-3R3ML

Description
3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307-3R3MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-3R3MLTR-ND
Fixed Inductors SDR1307-3R3MLTR-ND
3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-3R3MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-3R3MLDKR-ND
Fixed Inductors SDR1307-3R3MLDKR-ND
3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-3R3MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-3R3MLCT-ND
Fixed Inductors SDR1307-3R3MLCT-ND
3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 7.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 7.5A 8.7MOHM Inductor and Choke - 71-SDR1307-3R3ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 7.5A 8.7MOHM Inductor and Choke
71-SDR1307-3R3ML
SMD 3.3UH 7.5A 8.7MOHM Inductor and Choke 71-SDR1307-3R3ML
FIXED IND 3.3UH 7.5A 8.7MOHM SMD Product overview: SDR1307-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 7.5A, 8.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 7.5A, 8.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-3R3ML can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 7.5A 8.7MOHM SMD Product overview: SDR1307-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 7.5A, 8.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 7.5A, 8.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-3R3ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1307-3R3ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1307-3R3ML
Fixed Inductors SDR1307-3R3ML
FIXED IND 3.3UH 7.5A 8.7MOHM SMD

FIXED IND 3.3UH 7.5A 8.7MOHM SMD

Supplier's Site Datasheet
Inductor, Unshielded, 3.3Uh, 7.5A, 20%; Inductance Bourns - 44AC1954 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 3.3Uh, 7.5A, 20%; Inductance Bourns
44AC1954
Inductor, Unshielded, 3.3Uh, 7.5A, 20%; Inductance Bourns 44AC1954
INDUCTOR, UNSHIELDED, 3.3UH, 7.5A, 20%; Inductance:3.3µH; RMS Current (Irms):7.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):15A; Product Range:SDR1307 Series; DC Resistance Max:0.0087ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 3.3UH, 7.5A, 20%; Inductance:3.3µH; RMS Current (Irms):7.5A; Inductor Construction:Unshielded; Saturation Current (Isat):15A; Product Range:SDR1307 Series; DC Resistance Max:0.0087ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307-3R3MLTR-ND 71-SDR1307-3R3ML SDR1307-3R3ML 44AC1954
Product Name Fixed Inductors SMD 3.3UH 7.5A 8.7MOHM Inductor and Choke Fixed Inductors Inductor, Unshielded, 3.3Uh, 7.5A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567713 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details