Bourns, Inc. Fixed Inductors SDR1307-391KL

Description
FIXED IND 390UH 1A 600 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 390UH 1A 600 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1307-391KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390UH 1A 600 MOHM SMD

FIXED IND 390UH 1A 600 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-391KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-391KLCT-ND
Fixed Inductors 118-SDR1307-391KLCT-ND
390µH Unshielded Wirewound Inductor 1A 600mOhm Max Nonstandard

390µH Unshielded Wirewound Inductor 1A 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-391KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-391KLTR-ND
Fixed Inductors 118-SDR1307-391KLTR-ND
390µH Unshielded Wirewound Inductor 1A 600mOhm Max Nonstandard

390µH Unshielded Wirewound Inductor 1A 600mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274586-SDR1307-391KL
Inductors, Coils, Chokes - Fixed Inductors 1274586-SDR1307-391KL
Win Source Part Number: 1274586-SDR1307-391K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 390 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 2.5MHz Package / Case: Nonstandard DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307-391KLCT,-SDR 1307-391KLCT,-SDR130 7-391KLTR,SDR1307-39 1KL,SDR1307-391KLTR Base Product Number: SDR1307 Current - Saturation (Isat): 1.5A

Win Source Part Number: 1274586-SDR1307-391KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 390 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 2.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 600mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307-391KLCT,-SDR1307-391KLCT,-SDR1307-391KLTR,SDR1307-391KL,SDR1307-391KLTR
Base Product Number: SDR1307
Current - Saturation (Isat): 1.5A

Buy Now Datasheet
SMD 390UH 1A 600 MOHM Inductor and Choke - 71-SDR1307-391KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 1A 600 MOHM Inductor and Choke
71-SDR1307-391KL
SMD 390UH 1A 600 MOHM Inductor and Choke 71-SDR1307-391KL
FIXED IND 390UH 1A 600 MOHM SMD Product overview: SDR1307-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 1A, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 1A, 600 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-391KL can be used for catalog matching and distributor lookup.

FIXED IND 390UH 1A 600 MOHM SMD Product overview: SDR1307-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 1A, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 1A, 600 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-391KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 390 H, 10%, Unshielded, 0.6 Ohm, 1 A Rohs Compliant Bourns - 61J8416 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 390 H, 10%, Unshielded, 0.6 Ohm, 1 A Rohs Compliant Bourns
61J8416
Surface Mount Power Inductor, Sdr1307 Series, 390 H, 10%, Unshielded, 0.6 Ohm, 1 A Rohs Compliant Bourns 61J8416
Surface Mount Power Inductor, SDR1307 Series, 390 H, 10%, Unshielded, 0.6 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 390 H, 10%, Unshielded, 0.6 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 390 H, 10%, Unshielded, 0.6 Ohm, 1 A Rohs Compliant Bourns - 06X7219 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 390 H, 10%, Unshielded, 0.6 Ohm, 1 A Rohs Compliant Bourns
06X7219
Surface Mount Power Inductor, Sdr1307 Series, 390 H, 10%, Unshielded, 0.6 Ohm, 1 A Rohs Compliant Bourns 06X7219
Surface Mount Power Inductor, SDR1307 Series, 390 H, 10%, Unshielded, 0.6 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 390 H, 10%, Unshielded, 0.6 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1307-391KLDKR-ND 1274586-SDR1307-391KL 71-SDR1307-391KL 61J8416
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 390UH 1A 600 MOHM Inductor and Choke Surface Mount Power Inductor, Sdr1307 Series, 390 H, 10%, Unshielded, 0.6 Ohm, 1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J822JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF Ferrite Chip Inductors - 0402DF-361 0402DF-361XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details