Bourns, Inc. Fixed Inductors SDR1307-333KL

Description
33mH Unshielded Wirewound Inductor Nonstandard
Request a Quote Datasheet
Description
33mH Unshielded Wirewound Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1307-333KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-333KLTR-ND
Fixed Inductors 118-SDR1307-333KLTR-ND
33mH Unshielded Wirewound Inductor Nonstandard

33mH Unshielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-333KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-333KLCT-ND
Fixed Inductors 118-SDR1307-333KLCT-ND
FIXED IND 33MH SURFACE MOUNT

FIXED IND 33MH SURFACE MOUNT

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-333KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33MH SURFACE MOUNT

FIXED IND 33MH SURFACE MOUNT

Buy Now Datasheet
SMD 33MH Inductor and Choke - 71-SDR1307-333KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33MH Inductor and Choke
71-SDR1307-333KL
SMD 33MH Inductor and Choke 71-SDR1307-333KL
FIXED IND 33MH SMD Product overview: SDR1307-333KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33MH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33MH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-333KL can be used for catalog matching and distributor lookup.

FIXED IND 33MH SMD Product overview: SDR1307-333KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33MH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33MH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-333KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274582-SDR1307-333KL
Inductors, Coils, Chokes - Fixed Inductors 1274582-SDR1307-333KL
Win Source Part Number: 1274582-SDR1307-333K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 33 mH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1307

Win Source Part Number: 1274582-SDR1307-333KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 33 mH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1307

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1307-333KLTR-ND 71-SDR1307-333KL 1274582-SDR1307-333KL
Product Name Fixed Inductors SMD 33MH Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Application RF Choke RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details