Manufacturer: Bourns Inc.
Win Source Part Number: 894076-SDR1307-331KL
Series: SDR1307
Operating Temperature Range: -40°C ~ 125°C
Features: 330 µH Unshielded Wirewound Inductor 1.1 A 520mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1307
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR1307-331KLTR, SDR1307-331KL-ND, SDR1307331KL, SDR1307-331KLCT, SDR1307-331KLDKR
330µH Unshielded Wirewound Inductor 1.1A 520mOhm Max Nonstandard
330µH Unshielded Wirewound Inductor 1.1A 520mOhm Max Nonstandard
330µH Unshielded Wirewound Inductor 1.1A 520mOhm Max Nonstandard
FIXED IND 330UH 1.1A 520MOHM SMD Product overview: SDR1307-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 1.1A, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 1.1A, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-331KL can be used for catalog matching and distributor lookup.
FIXED IND 330UH 1.1A 520MOHM SMD
Surface Mount Power Inductor, SDR1307 Series, 330 H, 10%, Unshielded, 0.52 ohm, 1.1 A RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 330UH, 1.6A, SMD; Inductance:330µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 894076-SDR1307-331KL | SDR1307-331KLCT-ND | 71-SDR1307-331KL | SDR1307-331KL | 06X7217 | 61J8414 |
| Product Name | Fixed Inductors - SDR1307-331KL | Fixed Inductors | SMD 330UH 1.1A 520MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Sdr1307 Series, 330 H, 10%, Unshielded, 0.52 Ohm, 1.1 A Rohs Compliant Bourns | Inductor, Un-Shielded, 330Uh, 1.6A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed |