Bourns, Inc. SMD 2.7UH 8.2A 8 MOHM Inductor and Choke SDR1307-2R7ML

Description
FIXED IND 2.7UH 8.2A 8 MOHM SMD Product overview: SDR1307-2R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 8.2A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 8.2A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-2R7ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7UH 8.2A 8 MOHM SMD Product overview: SDR1307-2R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 8.2A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 8.2A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-2R7ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7UH 8.2A 8 MOHM Inductor and Choke - 71-SDR1307-2R7ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 8.2A 8 MOHM Inductor and Choke
71-SDR1307-2R7ML
SMD 2.7UH 8.2A 8 MOHM Inductor and Choke 71-SDR1307-2R7ML
FIXED IND 2.7UH 8.2A 8 MOHM SMD Product overview: SDR1307-2R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 8.2A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 8.2A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-2R7ML can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 8.2A 8 MOHM SMD Product overview: SDR1307-2R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 8.2A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 8.2A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-2R7ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1307-2R7MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-2R7MLTR-ND
Fixed Inductors 118-SDR1307-2R7MLTR-ND
2.7µH Unshielded Wirewound Inductor 8.2A 8mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 8.2A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-2R7MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-2R7MLCT-ND
Fixed Inductors 118-SDR1307-2R7MLCT-ND
2.7µH Unshielded Wirewound Inductor 8.2A 8mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 8.2A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-2R7MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7UH 8.2A 8 MOHM SMD

FIXED IND 2.7UH 8.2A 8 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1201928-SDR1307-2R7ML
Inductors, Coils, Chokes - Fixed Inductors 1201928-SDR1307-2R7ML
Win Source Part Number: 1201928-SDR1307-2R7M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 2.7 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) Alternative Parts (Cross-Reference): SDR1307-2R7ML.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1307-2R7MLCT,SDR 1307-2R7MLTR,-SDR130 7-2R7MLTR,SDR1307-2R 7MLCT,SDR1307-2R7ML- ND Base Product Number: SDR1307 Current - Saturation (Isat): 16A

Win Source Part Number: 1201928-SDR1307-2R7ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 2.7 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 24 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Alternative Parts (Cross-Reference): SDR1307-2R7ML.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1307-2R7MLCT,SDR1307-2R7MLTR,-SDR1307-2R7MLTR,SDR1307-2R7MLCT,SDR1307-2R7ML-ND
Base Product Number: SDR1307
Current - Saturation (Isat): 16A

Buy Now Datasheet
Fixed Inductors - SDR1307-2R7ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1307-2R7ML
Fixed Inductors SDR1307-2R7ML
FIXED IND 2.7UH 8.2A 8 MOHM SMD

FIXED IND 2.7UH 8.2A 8 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 2.7 H, 20%, Unshielded, 8000 Ohm, 8.2 A Rohs Compliant Bourns - 06X7209 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 2.7 H, 20%, Unshielded, 8000 Ohm, 8.2 A Rohs Compliant Bourns
06X7209
Surface Mount Power Inductor, Sdr1307 Series, 2.7 H, 20%, Unshielded, 8000 Ohm, 8.2 A Rohs Compliant Bourns 06X7209
Surface Mount Power Inductor, SDR1307 Series, 2.7 H, 20%, Unshielded, 8000 ohm, 8.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 2.7 H, 20%, Unshielded, 8000 ohm, 8.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307-2R7ML 118-SDR1307-2R7MLTR-ND 1201928-SDR1307-2R7ML SDR1307-2R7ML 06X7209
Product Name SMD 2.7UH 8.2A 8 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr1307 Series, 2.7 H, 20%, Unshielded, 8000 Ohm, 8.2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 2.7 microH 2.7 microH 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N2 0402DC-3N2XJRW , 0402DC-3N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details