Bourns, Inc. Fixed Inductors SDR1307-2R2ML

Description
2.2µH Unshielded Inductor 9A 6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 9A 6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1307-2R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-2R2MLTR-ND
Fixed Inductors 118-SDR1307-2R2MLTR-ND
2.2µH Unshielded Inductor 9A 6mOhm Max Nonstandard

2.2µH Unshielded Inductor 9A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-2R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 9A 6 MOHM SMD

FIXED IND 2.2UH 9A 6 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-2R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-2R2MLCT-ND
Fixed Inductors 118-SDR1307-2R2MLCT-ND
2.2µH Unshielded Inductor 9A 6mOhm Max Nonstandard

2.2µH Unshielded Inductor 9A 6mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 9A 6 MOHM Inductor and Choke - 71-SDR1307-2R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 9A 6 MOHM Inductor and Choke
71-SDR1307-2R2ML
SMD 2.2UH 9A 6 MOHM Inductor and Choke 71-SDR1307-2R2ML
FIXED IND 2.2UH 9A 6 MOHM SMD Product overview: SDR1307-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 9A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 9A, 6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-2R2ML can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 9A 6 MOHM SMD Product overview: SDR1307-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 9A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 9A, 6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-2R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
982149-SDR1307-2R2ML
Inductors, Coils, Chokes - Fixed Inductors 982149-SDR1307-2R2ML
Win Source Part Number: 982149-SDR1307-2R2ML Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 22 @ 7.96MHz Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307-2R2MLTR,-SDR 1307-2R2MLCT,SDR1307 -2R2MLCT,SDR1307-2R2 ML-ND,-SDR1307-2R2ML TR Base Product Number: SDR1307 Current - Saturation (Isat): 18A

Win Source Part Number: 982149-SDR1307-2R2ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 22 @ 7.96MHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307-2R2MLTR,-SDR1307-2R2MLCT,SDR1307-2R2MLCT,SDR1307-2R2ML-ND,-SDR1307-2R2MLTR
Base Product Number: SDR1307
Current - Saturation (Isat): 18A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 2.2 H, 20%, Unshielded, 6000 Ohm, 9 A Rohs Compliant Bourns - 06X7208 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 2.2 H, 20%, Unshielded, 6000 Ohm, 9 A Rohs Compliant Bourns
06X7208
Surface Mount Power Inductor, Sdr1307 Series, 2.2 H, 20%, Unshielded, 6000 Ohm, 9 A Rohs Compliant Bourns 06X7208
Surface Mount Power Inductor, SDR1307 Series, 2.2 H, 20%, Unshielded, 6000 ohm, 9 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 2.2 H, 20%, Unshielded, 6000 ohm, 9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1307-2R2MLTR-ND 71-SDR1307-2R2ML 982149-SDR1307-2R2ML 06X7208
Product Name Fixed Inductors SMD 2.2UH 9A 6 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr1307 Series, 2.2 H, 20%, Unshielded, 6000 Ohm, 9 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469826 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers