Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1307-270ML

Description
Win Source Part Number: 987277-SDR1307-270ML Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 27 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307270ML,SDR1307 -270MLCT,SDR1307-270 MLDKR,SDR1307-270MLT R,SDR1307-270ML-ND Base Product Number: SDR1307 Current - Saturation (Isat): 5.5A
Request a Quote Datasheet
Description
Win Source Part Number: 987277-SDR1307-270ML Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 27 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307270ML,SDR1307 -270MLCT,SDR1307-270 MLDKR,SDR1307-270MLT R,SDR1307-270ML-ND Base Product Number: SDR1307 Current - Saturation (Isat): 5.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
987277-SDR1307-270ML
Inductors, Coils, Chokes - Fixed Inductors 987277-SDR1307-270ML
Win Source Part Number: 987277-SDR1307-270ML Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 27 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307270ML,SDR1307 -270MLCT,SDR1307-270 MLDKR,SDR1307-270MLT R,SDR1307-270ML-ND Base Product Number: SDR1307 Current - Saturation (Isat): 5.5A

Win Source Part Number: 987277-SDR1307-270ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 27 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307270ML,SDR1307-270MLCT,SDR1307-270MLDKR,SDR1307-270MLTR,SDR1307-270ML-ND
Base Product Number: SDR1307
Current - Saturation (Isat): 5.5A

Buy Now Datasheet
Fixed Inductors - SDR1307-270MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-270MLTR-ND
Fixed Inductors SDR1307-270MLTR-ND
27µH Unshielded Wirewound Inductor 3.3A 60mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 3.3A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-270MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-270MLCT-ND
Fixed Inductors SDR1307-270MLCT-ND
27µH Unshielded Wirewound Inductor 3.3A 60mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 3.3A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-270MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-270MLDKR-ND
Fixed Inductors SDR1307-270MLDKR-ND
27µH Unshielded Wirewound Inductor 3.3A 60mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 3.3A 60mOhm Max Nonstandard

Buy Now Datasheet
SMD 27UH 3.3A 60 MOHM Inductor and Choke - 71-SDR1307-270ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 3.3A 60 MOHM Inductor and Choke
71-SDR1307-270ML
SMD 27UH 3.3A 60 MOHM Inductor and Choke 71-SDR1307-270ML
FIXED IND 27UH 3.3A 60 MOHM SMD Product overview: SDR1307-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 3.3A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 3.3A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-270ML can be used for catalog matching and distributor lookup.

FIXED IND 27UH 3.3A 60 MOHM SMD Product overview: SDR1307-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 3.3A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 3.3A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-270ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Unshielded, 27Uh, 3.3A, 20%; Inductance Bourns - 71AC4844 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 27Uh, 3.3A, 20%; Inductance Bourns
71AC4844
Inductor, Unshielded, 27Uh, 3.3A, 20%; Inductance Bourns 71AC4844
INDUCTOR, UNSHIELDED, 27UH, 3.3A, 20%; Inductance:27µH; RMS Current (Irms):3.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.5A; Product Range:SDR1307 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 27UH, 3.3A, 20%; Inductance:27µH; RMS Current (Irms):3.3A; Inductor Construction:Unshielded; Saturation Current (Isat):5.5A; Product Range:SDR1307 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 27 H, 20%, Unshielded, 0.06 Ohm, 3.3 A Rohs Compliant Bourns - 61J8410 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 27 H, 20%, Unshielded, 0.06 Ohm, 3.3 A Rohs Compliant Bourns
61J8410
Surface Mount Power Inductor, Sdr1307 Series, 27 H, 20%, Unshielded, 0.06 Ohm, 3.3 A Rohs Compliant Bourns 61J8410
Surface Mount Power Inductor, SDR1307 Series, 27 H, 20%, Unshielded, 0.06 ohm, 3.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 27 H, 20%, Unshielded, 0.06 ohm, 3.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 987277-SDR1307-270ML SDR1307-270MLTR-ND 71-SDR1307-270ML 71AC4844 61J8410
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 27UH 3.3A 60 MOHM Inductor and Choke Inductor, Unshielded, 27Uh, 3.3A, 20%; Inductance Bourns Surface Mount Power Inductor, Sdr1307 Series, 27 H, 20%, Unshielded, 0.06 Ohm, 3.3 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0031 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 0402AF-561XJLW - 971336-0402AF-561XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
2 suppliers