Bourns, Inc. SMD 180UH 1.5A 280MOHM Inductor and Choke SDR1307-181KL

Description
FIXED IND 180UH 1.5A 280MOHM SMD Product overview: SDR1307-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 1.5A, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 1.5A, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-181KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 1.5A 280MOHM SMD Product overview: SDR1307-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 1.5A, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 1.5A, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-181KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180UH 1.5A 280MOHM Inductor and Choke - 71-SDR1307-181KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180UH 1.5A 280MOHM Inductor and Choke
71-SDR1307-181KL
SMD 180UH 1.5A 280MOHM Inductor and Choke 71-SDR1307-181KL
FIXED IND 180UH 1.5A 280MOHM SMD Product overview: SDR1307-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 1.5A, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 1.5A, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-181KL can be used for catalog matching and distributor lookup.

FIXED IND 180UH 1.5A 280MOHM SMD Product overview: SDR1307-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 1.5A, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 1.5A, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-181KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1307-181KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-181KLCT-ND
Fixed Inductors 118-SDR1307-181KLCT-ND
180µH Unshielded Wirewound Inductor 1.5A 280mOhm Max Nonstandard

180µH Unshielded Wirewound Inductor 1.5A 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-181KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 1.5A 280 MOHM

FIXED IND 180UH 1.5A 280 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR1307-181KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1307-181KLTR-ND
Fixed Inductors 118-SDR1307-181KLTR-ND
180µH Unshielded Wirewound Inductor 1.5A 280mOhm Max Nonstandard

180µH Unshielded Wirewound Inductor 1.5A 280mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
982326-SDR1307-181KL
Inductors, Coils, Chokes - Fixed Inductors 982326-SDR1307-181KL
Win Source Part Number: 982326-SDR1307-181KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 180 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 18 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307-181KLCT,-SDR 1307-181KLCT,-RLB060 8-220KLCT,-RLB0608-2 20KLTR-ND,-SDR1307-1 81KLTR,SDR1307-181KL -ND,-RLB0608-220KLTR ,-RLB0608-220KLCT-ND ,-SDR1307-181KLCT-ND -ND,SDR1307-181KLTR Base Product Number: SDR1307 Current - Saturation (Isat): 2.3A

Win Source Part Number: 982326-SDR1307-181KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 180 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307-181KLCT,-SDR1307-181KLCT,-RLB0608-220KLCT,-RLB0608-220KLTR-ND,-SDR1307-181KLTR,SDR1307-181KL-ND,-RLB0608-220KLTR,-RLB0608-220KLCT-ND,-SDR1307-181KLCT-ND-ND,SDR1307-181KLTR
Base Product Number: SDR1307
Current - Saturation (Isat): 2.3A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 180 H, 10%, Unshielded, 0.28 Ohm, 1.5 A Rohs Compliant Bourns - 06X7207 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 180 H, 10%, Unshielded, 0.28 Ohm, 1.5 A Rohs Compliant Bourns
06X7207
Surface Mount Power Inductor, Sdr1307 Series, 180 H, 10%, Unshielded, 0.28 Ohm, 1.5 A Rohs Compliant Bourns 06X7207
Surface Mount Power Inductor, SDR1307 Series, 180 H, 10%, Unshielded, 0.28 ohm, 1.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 180 H, 10%, Unshielded, 0.28 ohm, 1.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 180Uh, Unshielded, 1.5A; Inductance Bourns - 33AK4313 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Uh, Unshielded, 1.5A; Inductance Bourns
33AK4313
Inductor, 180Uh, Unshielded, 1.5A; Inductance Bourns 33AK4313
INDUCTOR, 180UH, UNSHIELDED, 1.5A; Inductance:180µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm RoHS Compliant: Yes

INDUCTOR, 180UH, UNSHIELDED, 1.5A; Inductance:180µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm RoHS Compliant: Yes

Supplier's Site
Inductor, 180Uh, Unshielded, 1.5A; Inductance Bourns - 61J8404 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Uh, Unshielded, 1.5A; Inductance Bourns
61J8404
Inductor, 180Uh, Unshielded, 1.5A; Inductance Bourns 61J8404
INDUCTOR, 180UH, UNSHIELDED, 1.5A; Inductance:180µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:SDR1307 Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 180UH, UNSHIELDED, 1.5A; Inductance:180µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:SDR1307 Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307-181KL 118-SDR1307-181KLCT-ND 982326-SDR1307-181KL 06X7207 33AK4313 61J8404
Product Name SMD 180UH 1.5A 280MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr1307 Series, 180 H, 10%, Unshielded, 0.28 Ohm, 1.5 A Rohs Compliant Bourns Inductor, 180Uh, Unshielded, 1.5A; Inductance Bourns Inductor, 180Uh, Unshielded, 1.5A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 180 microH 180 microH 180 microH 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details