Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1307-161KL

Description
Win Source Part Number: 1274585-SDR1307-161K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 160 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1307
Request a Quote Datasheet
Description
Win Source Part Number: 1274585-SDR1307-161K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 160 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1307
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274585-SDR1307-161KL
Inductors, Coils, Chokes - Fixed Inductors 1274585-SDR1307-161KL
Win Source Part Number: 1274585-SDR1307-161K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 160 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1307

Win Source Part Number: 1274585-SDR1307-161KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 160 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1307

Buy Now Datasheet
SMD 160UH Inductor and Choke - 71-SDR1307-161KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160UH Inductor and Choke
71-SDR1307-161KL
SMD 160UH Inductor and Choke 71-SDR1307-161KL
FIXED IND 160UH SMD Product overview: SDR1307-161KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-161KL can be used for catalog matching and distributor lookup.

FIXED IND 160UH SMD Product overview: SDR1307-161KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-161KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1307-161KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-161KL-ND
Fixed Inductors SDR1307-161KL-ND
160µH Unshielded Wirewound Inductor Nonstandard

160µH Unshielded Wirewound Inductor Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274585-SDR1307-161KL 71-SDR1307-161KL SDR1307-161KL-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 160UH Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0180 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N0 0402DC-7N0XJRW , 0402DC-7N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details