Bourns, Inc. Fixed Inductors - SDR1307-150ML SDR1307-150ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247488-SDR1307-150M L Series: SDR1307 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 4.5A Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7.5A Q @ Freq: 28 @ 2.52MHz Frequency - Self Resonant: 17MHz Test Frequency: 100kHz Size: 0.512" L x 0.512" W (13.00mm x 13.00mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.287" (7.30mm) Alternative Parts (Cross-Reference): CTGS137F-150M; 3621M150MT; SDR1307-150M; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247488-SDR1307-150M L Series: SDR1307 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 4.5A Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7.5A Q @ Freq: 28 @ 2.52MHz Frequency - Self Resonant: 17MHz Test Frequency: 100kHz Size: 0.512" L x 0.512" W (13.00mm x 13.00mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.287" (7.30mm) Alternative Parts (Cross-Reference): CTGS137F-150M; 3621M150MT; SDR1307-150M; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR1307-150ML
1247488-SDR1307-150ML
Fixed Inductors - SDR1307-150ML 1247488-SDR1307-150ML
Manufacturer: Bourns Inc. Win Source Part Number: 1247488-SDR1307-150M L Series: SDR1307 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 4.5A Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7.5A Q @ Freq: 28 @ 2.52MHz Frequency - Self Resonant: 17MHz Test Frequency: 100kHz Size: 0.512" L x 0.512" W (13.00mm x 13.00mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.287" (7.30mm) Alternative Parts (Cross-Reference): CTGS137F-150M; 3621M150MT; SDR1307-150M; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1247488-SDR1307-150ML
Series: SDR1307
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 4.5A
Shielding: Unshielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 7.5A
Q @ Freq: 28 @ 2.52MHz
Frequency - Self Resonant: 17MHz
Test Frequency: 100kHz
Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 34 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.287" (7.30mm)
Alternative Parts (Cross-Reference): CTGS137F-150M; 3621M150MT; SDR1307-150M;
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 15UH 4.5A 34 MOHM Inductor and Choke - 71-SDR1307-150ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 4.5A 34 MOHM Inductor and Choke
71-SDR1307-150ML
SMD 15UH 4.5A 34 MOHM Inductor and Choke 71-SDR1307-150ML
FIXED IND 15UH 4.5A 34 MOHM SMD Product overview: SDR1307-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.5A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.5A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-150ML can be used for catalog matching and distributor lookup.

FIXED IND 15UH 4.5A 34 MOHM SMD Product overview: SDR1307-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.5A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.5A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1307-150MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-150MLCT-ND
Fixed Inductors SDR1307-150MLCT-ND
15µH Unshielded Wirewound Inductor 4.5A 34mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 4.5A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-150MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-150MLDKR-ND
Fixed Inductors SDR1307-150MLDKR-ND
15µH Unshielded Wirewound Inductor 4.5A 34mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 4.5A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-150MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-150MLTR-ND
Fixed Inductors SDR1307-150MLTR-ND
15µH Unshielded Wirewound Inductor 4.5A 34mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 4.5A 34mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Unshielded, 15Uh, 4.5A, 20%; Inductance Bourns - 44AC1951 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 15Uh, 4.5A, 20%; Inductance Bourns
44AC1951
Inductor, Unshielded, 15Uh, 4.5A, 20%; Inductance Bourns 44AC1951
INDUCTOR, UNSHIELDED, 15UH, 4.5A, 20%; Inductance:15µH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7.5A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 15UH, 4.5A, 20%; Inductance:15µH; RMS Current (Irms):4.5A; Inductor Construction:Unshielded; Saturation Current (Isat):7.5A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm RoHS Compliant: Yes

Supplier's Site
Inductor, Unshielded, 15Uh, 4.5A, 20%; Inductance Bourns - 61J8400 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 15Uh, 4.5A, 20%; Inductance Bourns
61J8400
Inductor, Unshielded, 15Uh, 4.5A, 20%; Inductance Bourns 61J8400
INDUCTOR, UNSHIELDED, 15UH, 4.5A, 20%; Inductance:15µH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7.5A; Product Range:SDR1307 Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 15UH, 4.5A, 20%; Inductance:15µH; RMS Current (Irms):4.5A; Inductor Construction:Unshielded; Saturation Current (Isat):7.5A; Product Range:SDR1307 Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 15 H, 20%, Unshielded, 0.034 Ohm, 4.5 A Rohs Compliant Bourns - 06X7204 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 15 H, 20%, Unshielded, 0.034 Ohm, 4.5 A Rohs Compliant Bourns
06X7204
Surface Mount Power Inductor, Sdr1307 Series, 15 H, 20%, Unshielded, 0.034 Ohm, 4.5 A Rohs Compliant Bourns 06X7204
Surface Mount Power Inductor, SDR1307 Series, 15 H, 20%, Unshielded, 0.034 ohm, 4.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 15 H, 20%, Unshielded, 0.034 ohm, 4.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1247488-SDR1307-150ML 71-SDR1307-150ML SDR1307-150MLCT-ND 44AC1951 61J8400 06X7204
Product Name Fixed Inductors - SDR1307-150ML SMD 15UH 4.5A 34 MOHM Inductor and Choke Fixed Inductors Inductor, Unshielded, 15Uh, 4.5A, 20%; Inductance Bourns Inductor, Unshielded, 15Uh, 4.5A, 20%; Inductance Bourns Surface Mount Power Inductor, Sdr1307 Series, 15 H, 20%, Unshielded, 0.034 Ohm, 4.5 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567707P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details