Bourns, Inc. Fixed Inductors SDR1307-120ML

Description
12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307-120MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-120MLTR-ND
Fixed Inductors SDR1307-120MLTR-ND
12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-120MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-120MLDKR-ND
Fixed Inductors SDR1307-120MLDKR-ND
12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-120MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-120MLCT-ND
Fixed Inductors SDR1307-120MLCT-ND
12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 4.8A 30mOhm Max Nonstandard

Buy Now Datasheet
SMD 12UH 4.8A 30 MOHM Inductor and Choke - 71-SDR1307-120ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 4.8A 30 MOHM Inductor and Choke
71-SDR1307-120ML
SMD 12UH 4.8A 30 MOHM Inductor and Choke 71-SDR1307-120ML
FIXED IND 12UH 4.8A 30 MOHM SMD Product overview: SDR1307-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 4.8A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 4.8A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-120ML can be used for catalog matching and distributor lookup.

FIXED IND 12UH 4.8A 30 MOHM SMD Product overview: SDR1307-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 4.8A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 4.8A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-120ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1307-120ML
844489-SDR1307-120ML
Fixed Inductors - SDR1307-120ML 844489-SDR1307-120ML
Manufacturer: Bourns Inc. Win Source Part Number: 844489-SDR1307-120ML Series: SDR1307 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 30mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1307 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1307-120MLDKR, SDR1307-120MLCT, SDR1307-120MLTR, SDR1307120ML, SDR1307-120ML-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 844489-SDR1307-120ML
Series: SDR1307
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 30mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1307
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR1307-120MLDKR, SDR1307-120MLCT, SDR1307-120MLTR, SDR1307120ML, SDR1307-120ML-ND

Buy Now Datasheet
Inductor, Unshielded, 12Uh, 4.8A, 20%; Inductance Bourns - 71AC4842 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 12Uh, 4.8A, 20%; Inductance Bourns
71AC4842
Inductor, Unshielded, 12Uh, 4.8A, 20%; Inductance Bourns 71AC4842
INDUCTOR, UNSHIELDED, 12UH, 4.8A, 20%; Inductance:12µH; RMS Current (Irms):4.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):8A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm; Product Length:13mmRoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 12UH, 4.8A, 20%; Inductance:12µH; RMS Current (Irms):4.8A; Inductor Construction:Unshielded; Saturation Current (Isat):8A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm; Product Length:13mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr1307 Series, 12 H, 20%, Unshielded, 0.03 Ohm, 4.8 A Rohs Compliant Bourns - 06X7202 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 12 H, 20%, Unshielded, 0.03 Ohm, 4.8 A Rohs Compliant Bourns
06X7202
Surface Mount Power Inductor, Sdr1307 Series, 12 H, 20%, Unshielded, 0.03 Ohm, 4.8 A Rohs Compliant Bourns 06X7202
Surface Mount Power Inductor, SDR1307 Series, 12 H, 20%, Unshielded, 0.03 ohm, 4.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 12 H, 20%, Unshielded, 0.03 ohm, 4.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307-120MLTR-ND 71-SDR1307-120ML 844489-SDR1307-120ML 71AC4842 06X7202
Product Name Fixed Inductors SMD 12UH 4.8A 30 MOHM Inductor and Choke Fixed Inductors - SDR1307-120ML Inductor, Unshielded, 12Uh, 4.8A, 20%; Inductance Bourns Surface Mount Power Inductor, Sdr1307 Series, 12 H, 20%, Unshielded, 0.03 Ohm, 4.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details