FIXED IND 100UH 1.9A 180MOHM SMD Product overview: SDR1307-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.9A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.9A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-101KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1247486-SDR1307-101K
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
100µH Unshielded Wirewound Inductor 1.9A 180mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 1.9A 180mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 1.9A 180mOhm Max Nonstandard
Surface Mount Power Inductor, SDR1307 Series, 100 H, 10%, Unshielded, 0.18 ohm, 1.9 A RoHS Compliant: Yes
INDUCTOR, UNSHIELDED, 100UH, 1.9A, 10%; Inductance:100µH; RMS Current (Irms):1.9A; Inductor Construction:Unshiel
FIXED IND 100UH 1.9A 180MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR1307-101KL | 1247486-SDR1307-101KL | SDR1307-101KLTR-ND | 06X7200 | 61J8396 | SDR1307-101KL |
| Product Name | SMD 100UH 1.9A 180MOHM Inductor and Choke | Fixed Inductors - SDR1307-101KL | Fixed Inductors | Surface Mount Power Inductor, Sdr1307 Series, 100 H, 10%, Unshielded, 0.18 Ohm, 1.9 A Rohs Compliant Bourns | Inductor, Unshielded, 100Uh, 1.9A, 10%; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 100 microH | 100 microH | 100 microH |