Bourns, Inc. Fixed Inductors SDR1307-100ML

Description
10µH Unshielded Wirewound Inductor 5.6A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 5.6A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-100MLCT-ND
Fixed Inductors SDR1307-100MLCT-ND
10µH Unshielded Wirewound Inductor 5.6A 21mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 5.6A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-100MLDKR-ND
Fixed Inductors SDR1307-100MLDKR-ND
10µH Unshielded Wirewound Inductor 5.6A 21mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 5.6A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-100MLTR-ND
Fixed Inductors SDR1307-100MLTR-ND
10µH Unshielded Wirewound Inductor 5.6A 21mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 5.6A 21mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 5.6A 21 MOHM Inductor and Choke - 71-SDR1307-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 5.6A 21 MOHM Inductor and Choke
71-SDR1307-100ML
SMD 10UH 5.6A 21 MOHM Inductor and Choke 71-SDR1307-100ML
FIXED IND 10UH 5.6A 21 MOHM SMD Product overview: SDR1307-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.6A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.6A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 5.6A 21 MOHM SMD Product overview: SDR1307-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.6A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.6A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1307-100ML
1095094-SDR1307-100ML
Fixed Inductors - SDR1307-100ML 1095094-SDR1307-100ML
Manufacturer: Bourns Inc. Win Source Part Number: 1095094-SDR1307-100M L Packaging: Reel - TR Type: Wirewound Current Rating: 5.6A Inductance: 10μH Height - Seated (Max): 0.287" (7.30mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 9.2A Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 22MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 21 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095094-SDR1307-100ML
Packaging: Reel - TR
Type: Wirewound
Current Rating: 5.6A
Inductance: 10μH
Height - Seated (Max): 0.287" (7.30mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 9.2A
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 22MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 21 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SDR1307-100ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1307-100ML
Fixed Inductors SDR1307-100ML
FIXED IND 10UH 5.6A 21 MOHM SMD

FIXED IND 10UH 5.6A 21 MOHM SMD

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 9.2A, Smd; Inductance Bourns - 87W5984 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 9.2A, Smd; Inductance Bourns
87W5984
Inductor, Un-Shielded, 10Uh, 9.2A, Smd; Inductance Bourns 87W5984
INDUCTOR, UN-SHIELDED, 10UH, 9.2A, SMD; Inductance:10µH; RMS Current (Irms):5.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9.2A; Product Range:SDR1307 Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 9.2A, SMD; Inductance:10µH; RMS Current (Irms):5.6A; Inductor Construction:Unshielded; Saturation Current (Isat):9.2A; Product Range:SDR1307 Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 9.2A, Smd, Full Reel; Inductance Bourns - 61J8395 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 9.2A, Smd, Full Reel; Inductance Bourns
61J8395
Inductor, Un-Shielded, 10Uh, 9.2A, Smd, Full Reel; Inductance Bourns 61J8395
INDUCTOR, UN-SHIELDED, 10UH, 9.2A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):5.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9.2A; Product Range:SDR1307 Series; DC Resistance Max:0.021ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 9.2A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):5.6A; Inductor Construction:Unshielded; Saturation Current (Isat):9.2A; Product Range:SDR1307 Series; DC Resistance Max:0.021ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr1307 Series, 10 H, 20%, Unshielded, 0.021 Ohm, 5.6 A Rohs Compliant Bourns - 06X7199 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 10 H, 20%, Unshielded, 0.021 Ohm, 5.6 A Rohs Compliant Bourns
06X7199
Surface Mount Power Inductor, Sdr1307 Series, 10 H, 20%, Unshielded, 0.021 Ohm, 5.6 A Rohs Compliant Bourns 06X7199
Surface Mount Power Inductor, SDR1307 Series, 10 H, 20%, Unshielded, 0.021 ohm, 5.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 10 H, 20%, Unshielded, 0.021 ohm, 5.6 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307-100MLCT-ND 71-SDR1307-100ML 1095094-SDR1307-100ML SDR1307-100ML 87W5984 61J8395 06X7199
Product Name Fixed Inductors SMD 10UH 5.6A 21 MOHM Inductor and Choke Fixed Inductors - SDR1307-100ML Fixed Inductors Inductor, Un-Shielded, 10Uh, 9.2A, Smd; Inductance Bourns Inductor, Un-Shielded, 10Uh, 9.2A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr1307 Series, 10 H, 20%, Unshielded, 0.021 Ohm, 5.6 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers