4.6µH Unshielded Wirewound Inductor 5.2A 16.5mOhm Max Nonstandard
Win Source Part Number: 1274596-SDR1305-4R6Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1305
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 4.6 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Q @ Freq: 18 @ 7.96MHz
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 16.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1305
Current - Saturation (Isat): 6A
FIXED IND 4.6UH 5.2A 16.5MOHM SM Product overview: SDR1305-4R6Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6UH, 5.2A, 16.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.6UH, 5.2A, 16.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1305-4R6Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR1305-4R6Y-ND | 1274596-SDR1305-4R6Y | 71-SDR1305-4R6Y |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 4.6UH 5.2A 16.5MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) |