Bourns, Inc. Fixed Inductors SDR1305-331K

Description
330µH Unshielded Wirewound Inductor 850mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 850mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1305-331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1305-331K-ND
Fixed Inductors SDR1305-331K-ND
330µH Unshielded Wirewound Inductor 850mA 700mOhm Max Nonstandard

330µH Unshielded Wirewound Inductor 850mA 700mOhm Max Nonstandard

Buy Now Datasheet
330UH 850MA 700MOHM Inductor and Choke - 71-SDR1305-331K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 850MA 700MOHM Inductor and Choke
71-SDR1305-331K
330UH 850MA 700MOHM Inductor and Choke 71-SDR1305-331K
FIXED IND 330UH 850MA 700MOHM SM Product overview: SDR1305-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 850MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 850MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1305-331K can be used for catalog matching and distributor lookup.

FIXED IND 330UH 850MA 700MOHM SM Product overview: SDR1305-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 850MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 850MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1305-331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274597-SDR1305-331K
Inductors, Coils, Chokes - Fixed Inductors 1274597-SDR1305-331K
Win Source Part Number: 1274597-SDR1305-331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1305 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 11 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 700mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1305 Current - Saturation (Isat): 800mA

Win Source Part Number: 1274597-SDR1305-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1305
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 11 @ 796kHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 700mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1305
Current - Saturation (Isat): 800mA

Buy Now Datasheet
Magnetics Non-Shielded Power Inductor Bourns - 02J3038 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Non-Shielded Power Inductor Bourns
02J3038
Magnetics Non-Shielded Power Inductor Bourns 02J3038
MAGNETICS - NON-SHIELDED POWER INDUCTOR

MAGNETICS - NON-SHIELDED POWER INDUCTOR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1305-331K-ND 71-SDR1305-331K 1274597-SDR1305-331K 02J3038
Product Name Fixed Inductors 330UH 850MA 700MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Magnetics Non-Shielded Power Inductor Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details