Bourns, Inc. Fixed Inductors SDR1305-330M

Description
33µH Unshielded Wirewound Inductor 2.5A 85mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 2.5A 85mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1305-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1305-330MDKR-ND
Fixed Inductors 118-SDR1305-330MDKR-ND
33µH Unshielded Wirewound Inductor 2.5A 85mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2.5A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1305-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1305-330MTR-ND
Fixed Inductors 118-SDR1305-330MTR-ND
33µH Unshielded Wirewound Inductor 2.5A 85mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2.5A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1305-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1305-330MCT-ND
Fixed Inductors 118-SDR1305-330MCT-ND
33µH Unshielded Wirewound Inductor 2.5A 85mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2.5A 85mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1017273-SDR1305-330M
Inductors, Coils, Chokes - Fixed Inductors 1017273-SDR1305-330M
Win Source Part Number: 1017273-SDR1305-330M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1305 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 23 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 85mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR1305-330MTR,S DR1305-330M-ND,118-S DR1305-330MDKR,118-S DR1305-330MCT Base Product Number: SDR1305 Current - Saturation (Isat): 2.6A

Win Source Part Number: 1017273-SDR1305-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1305
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 23 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 85mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SDR1305-330MTR,SDR1305-330M-ND,118-SDR1305-330MDKR,118-SDR1305-330MCT
Base Product Number: SDR1305
Current - Saturation (Isat): 2.6A

Buy Now Datasheet
SMD 33UH 2.5A 85 MOHM Inductor and Choke - 71-SDR1305-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.5A 85 MOHM Inductor and Choke
71-SDR1305-330M
SMD 33UH 2.5A 85 MOHM Inductor and Choke 71-SDR1305-330M
FIXED IND 33UH 2.5A 85 MOHM SMD Product overview: SDR1305-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.5A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.5A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1305-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.5A 85 MOHM SMD Product overview: SDR1305-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.5A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.5A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1305-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1305-330MDKR-ND 1017273-SDR1305-330M 71-SDR1305-330M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 2.5A 85 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 20
View Details
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details