Bourns, Inc. SMD 82UH 1.6A 300 MOHM Inductor and Choke SDR1105-820KL

Description
FIXED IND 82UH 1.6A 300 MOHM SMD Product overview: SDR1105-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.6A, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.6A, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-820KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82UH 1.6A 300 MOHM SMD Product overview: SDR1105-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.6A, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.6A, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-820KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82UH 1.6A 300 MOHM Inductor and Choke - 71-SDR1105-820KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 1.6A 300 MOHM Inductor and Choke
71-SDR1105-820KL
SMD 82UH 1.6A 300 MOHM Inductor and Choke 71-SDR1105-820KL
FIXED IND 82UH 1.6A 300 MOHM SMD Product overview: SDR1105-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.6A, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.6A, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-820KL can be used for catalog matching and distributor lookup.

FIXED IND 82UH 1.6A 300 MOHM SMD Product overview: SDR1105-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.6A, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.6A, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-820KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274603-SDR1105-820KL
Inductors, Coils, Chokes - Fixed Inductors 1274603-SDR1105-820KL
Win Source Part Number: 1274603-SDR1105-820K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1105 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 82 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1105 Current - Saturation (Isat): 3A

Win Source Part Number: 1274603-SDR1105-820KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1105
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 82 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 300mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1105
Current - Saturation (Isat): 3A

Buy Now Datasheet
Fixed Inductors - 118-SDR1105-820KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1105-820KLTR-ND
Fixed Inductors 118-SDR1105-820KLTR-ND
82µH Unshielded Wirewound Inductor 1.6A 300mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 1.6A 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1105-820KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82UH 1.6A 300 MOHM SMD

FIXED IND 82UH 1.6A 300 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR1105-820KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1105-820KLCT-ND
Fixed Inductors 118-SDR1105-820KLCT-ND
FIXED IND 82UH 1.6A 300 MOHM SMD

FIXED IND 82UH 1.6A 300 MOHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1105-820KL 1274603-SDR1105-820KL 118-SDR1105-820KLTR-ND
Product Name SMD 82UH 1.6A 300 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 82 microH 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567657P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details