Bourns, Inc. Fixed Inductors SDR1105-560KL

Description
56µH Unshielded Wirewound Inductor 2A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 2A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1105-560KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1105-560KL-ND
Fixed Inductors SDR1105-560KL-ND
56µH Unshielded Wirewound Inductor 2A 200mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 2A 200mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274604-SDR1105-560KL
Inductors, Coils, Chokes - Fixed Inductors 1274604-SDR1105-560KL
Win Source Part Number: 1274604-SDR1105-560K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1105 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 56 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1105 Current - Saturation (Isat): 3.5A

Win Source Part Number: 1274604-SDR1105-560KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1105
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 56 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1105
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
SMD 56UH 2A 200 MOHM Inductor and Choke - 71-SDR1105-560KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 2A 200 MOHM Inductor and Choke
71-SDR1105-560KL
SMD 56UH 2A 200 MOHM Inductor and Choke 71-SDR1105-560KL
FIXED IND 56UH 2A 200 MOHM SMD Product overview: SDR1105-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-560KL can be used for catalog matching and distributor lookup.

FIXED IND 56UH 2A 200 MOHM SMD Product overview: SDR1105-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-560KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1105 Series, 56 H, 10%, Unshielded, 0.2 Ohm, 2 A Rohs Compliant Bourns - 06X7195 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1105 Series, 56 H, 10%, Unshielded, 0.2 Ohm, 2 A Rohs Compliant Bourns
06X7195
Surface Mount Power Inductor, Sdr1105 Series, 56 H, 10%, Unshielded, 0.2 Ohm, 2 A Rohs Compliant Bourns 06X7195
Surface Mount Power Inductor, SDR1105 Series, 56 H, 10%, Unshielded, 0.2 ohm, 2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1105 Series, 56 H, 10%, Unshielded, 0.2 ohm, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1105-560KL-ND 1274604-SDR1105-560KL 71-SDR1105-560KL 06X7195
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 56UH 2A 200 MOHM Inductor and Choke Surface Mount Power Inductor, Sdr1105 Series, 56 H, 10%, Unshielded, 0.2 Ohm, 2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Common Mode Chokes - 486-3099-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details