Bourns, Inc. Surface Mount Inductors SDR1105-470KL

Description
Bourns SDR1105-470KL
Request a Quote Datasheet
Description
Bourns SDR1105-470KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8749876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8749876
Surface Mount Inductors 8749876
Bourns SDR1105-470KL

Bourns SDR1105-470KL

Supplier's Site
Surface Mount Inductors - 8749876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8749876P
Surface Mount Inductors 8749876P
Bourns SDR1105-470KL

Bourns SDR1105-470KL

Supplier's Site
Surface Mount Inductors - 1729717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729717
Surface Mount Inductors 1729717
Bourns SDR1105-470KL

Bourns SDR1105-470KL

Supplier's Site
SMD 47UH 2.2A 170 MOHM Inductor and Choke - 71-SDR1105-470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.2A 170 MOHM Inductor and Choke
71-SDR1105-470KL
SMD 47UH 2.2A 170 MOHM Inductor and Choke 71-SDR1105-470KL
FIXED IND 47UH 2.2A 170 MOHM SMD Product overview: SDR1105-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.2A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.2A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-470KL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.2A 170 MOHM SMD Product overview: SDR1105-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.2A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.2A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1105-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1105-470KLCT-ND
Fixed Inductors SDR1105-470KLCT-ND
47µH Unshielded Inductor 2.2A 170mOhm Max Nonstandard

47µH Unshielded Inductor 2.2A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1105-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1105-470KLTR-ND
Fixed Inductors SDR1105-470KLTR-ND
47µH Unshielded Inductor 2.2A 170mOhm Max Nonstandard

47µH Unshielded Inductor 2.2A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1105-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1105-470KLDKR-ND
Fixed Inductors SDR1105-470KLDKR-ND
47µH Unshielded Inductor 2.2A 170mOhm Max Nonstandard

47µH Unshielded Inductor 2.2A 170mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274608-SDR1105-470KL
Inductors, Coils, Chokes - Fixed Inductors 1274608-SDR1105-470KL
Win Source Part Number: 1274608-SDR1105-470K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1105 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1105-470KLCT,SDR 1105-470KLTR,-SDR110 5-470KLTR,SDR1105-47 0KLDKR,-SDR1105-470K L,SDR1105470KL,-SDR1 105-470KLDKR,SDR1105 -470KLCT Base Product Number: SDR1105 Current - Saturation (Isat): 4A

Win Source Part Number: 1274608-SDR1105-470KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1105
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 170mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1105-470KLCT,SDR1105-470KLTR,-SDR1105-470KLTR,SDR1105-470KLDKR,-SDR1105-470KL,SDR1105470KL,-SDR1105-470KLDKR,SDR1105-470KLCT
Base Product Number: SDR1105
Current - Saturation (Isat): 4A

Buy Now Datasheet
Inductor, Unshielded, 47Uh, 2.2A, 10%; Inductance Bourns - 44AC1949 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 47Uh, 2.2A, 10%; Inductance Bourns
44AC1949
Inductor, Unshielded, 47Uh, 2.2A, 10%; Inductance Bourns 44AC1949
INDUCTOR, UNSHIELDED, 47UH, 2.2A, 10%; Inductance:47µH; RMS Current (Irms):2.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4A; Product Range:SDR1105 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 47UH, 2.2A, 10%; Inductance:47µH; RMS Current (Irms):2.2A; Inductor Construction:Unshielded; Saturation Current (Isat):4A; Product Range:SDR1105 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8749876 8749876P 71-SDR1105-470KL SDR1105-470KLCT-ND 1274608-SDR1105-470KL 44AC1949
Product Name Surface Mount Inductors Surface Mount Inductors SMD 47UH 2.2A 170 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Unshielded, 47Uh, 2.2A, 10%; Inductance Bourns
Technology Wirewound Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite; Ferrite dr Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 47 microH 47 microH 47 microH 47 microH 47 microH
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size E6 E6
Unlock Full Specs
to access all available technical data