Bourns, Inc. Fixed Inductors SDR1105-390KL

Description
39µH Unshielded Wirewound Inductor 2.4A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 2.4A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1105-390KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1105-390KLTR-ND
Fixed Inductors SDR1105-390KLTR-ND
39µH Unshielded Wirewound Inductor 2.4A 140mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 2.4A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1105-390KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1105-390KLCT-ND
Fixed Inductors SDR1105-390KLCT-ND
39µH Unshielded Wirewound Inductor 2.4A 140mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 2.4A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1105-390KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1105-390KLDKR-ND
Fixed Inductors SDR1105-390KLDKR-ND
39µH Unshielded Wirewound Inductor 2.4A 140mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 2.4A 140mOhm Max Nonstandard

Buy Now Datasheet
SMD 39UH 2.4A 140 MOHM Inductor and Choke - 71-SDR1105-390KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 2.4A 140 MOHM Inductor and Choke
71-SDR1105-390KL
SMD 39UH 2.4A 140 MOHM Inductor and Choke 71-SDR1105-390KL
FIXED IND 39UH 2.4A 140 MOHM SMD Product overview: SDR1105-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 2.4A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 2.4A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-390KL can be used for catalog matching and distributor lookup.

FIXED IND 39UH 2.4A 140 MOHM SMD Product overview: SDR1105-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 2.4A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 2.4A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-390KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274609-SDR1105-390KL
Inductors, Coils, Chokes - Fixed Inductors 1274609-SDR1105-390KL
Win Source Part Number: 1274609-SDR1105-390K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1105 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 39 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1105-390KL,SDR110 5-390KLTR,SDR1105-39 0KLDKR,SDR1105-390KL CT Base Product Number: SDR1105 Current - Saturation (Isat): 4.5A

Win Source Part Number: 1274609-SDR1105-390KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1105
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 39 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1105-390KL,SDR1105-390KLTR,SDR1105-390KLDKR,SDR1105-390KLCT
Base Product Number: SDR1105
Current - Saturation (Isat): 4.5A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1105-390KLTR-ND 71-SDR1105-390KL 1274609-SDR1105-390KL
Product Name Fixed Inductors SMD 39UH 2.4A 140 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627575047C6R8MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details