The Bourns SDR1105-330KL is an unshielded surface mount inductor with an inductance of 33 µH and a maximum saturation current of 5 A. It features a low DC resistance of 0.1 ohm and is rated for an RMS current of 2.6 A. The inductor is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. It operates effectively within a temperature range of -40 °C to +125 °C and can withstand reflow soldering temperatures up to 230 °C for a maximum of 50 seconds. The inductor is packaged in reels of 800 pieces, facilitating efficient handling and assembly in production environments. This component is ideal for applications in DC/DC converters and power supplies for portable communications equipment, camcorders, LCD TVs, and car radios.
33µH Unshielded Wirewound Inductor 2.6A 100mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 2.6A 100mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 2.6A 100mOhm Max Nonstandard
FIXED IND 33UH 2.6A 100 MOHM SMD
INDUCTOR, UN-SHIELDED, 33UH, 5A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 33UH, 5A, SMD; Inductance:33µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR1105-330KLCT-ND | SDR1105-330KL | 61J8386 | 83T0038 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, Un-Shielded, 33Uh, 5A, Smd, Full Reel; Inductance Bourns | Inductor, Un-Shielded, 33Uh, 5A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |