Bourns, Inc. Fixed Inductors SDR1105-270ML

Description
27µH Unshielded Wirewound Inductor 2.8A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 2.8A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1105-270MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1105-270MLTR-ND
Fixed Inductors 118-SDR1105-270MLTR-ND
27µH Unshielded Wirewound Inductor 2.8A 90mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 2.8A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1105-270MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1105-270MLCT-ND
Fixed Inductors 118-SDR1105-270MLCT-ND
FIXED IND 27UH 2.8A 90 MOHM SMD

FIXED IND 27UH 2.8A 90 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR1105-270MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27UH 2.8A 90 MOHM SMD

FIXED IND 27UH 2.8A 90 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274605-SDR1105-270ML
Inductors, Coils, Chokes - Fixed Inductors 1274605-SDR1105-270ML
Win Source Part Number: 1274605-SDR1105-270M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1105 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 27 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1105 Current - Saturation (Isat): 5A

Win Source Part Number: 1274605-SDR1105-270ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1105
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 27 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1105
Current - Saturation (Isat): 5A

Buy Now Datasheet
SMD 27UH 2.8A 90 MOHM Inductor and Choke - 71-SDR1105-270ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 2.8A 90 MOHM Inductor and Choke
71-SDR1105-270ML
SMD 27UH 2.8A 90 MOHM Inductor and Choke 71-SDR1105-270ML
FIXED IND 27UH 2.8A 90 MOHM SMD Product overview: SDR1105-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2.8A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2.8A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-270ML can be used for catalog matching and distributor lookup.

FIXED IND 27UH 2.8A 90 MOHM SMD Product overview: SDR1105-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2.8A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2.8A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-270ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1105 Series, 27 H, 20%, Unshielded, 0.09 Ohm, 2.8 A Rohs Compliant Bourns - 06X7191 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1105 Series, 27 H, 20%, Unshielded, 0.09 Ohm, 2.8 A Rohs Compliant Bourns
06X7191
Surface Mount Power Inductor, Sdr1105 Series, 27 H, 20%, Unshielded, 0.09 Ohm, 2.8 A Rohs Compliant Bourns 06X7191
Surface Mount Power Inductor, SDR1105 Series, 27 H, 20%, Unshielded, 0.09 ohm, 2.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1105 Series, 27 H, 20%, Unshielded, 0.09 ohm, 2.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1105-270MLTR-ND 1274605-SDR1105-270ML 71-SDR1105-270ML 06X7191
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 27UH 2.8A 90 MOHM Inductor and Choke Surface Mount Power Inductor, Sdr1105 Series, 27 H, 20%, Unshielded, 0.09 Ohm, 2.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Power Inductors - 2-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details